Manual Reset Supervisory Circuits and Battery Monitor Chips
from RS Components, Ltd.
Texas Instruments TPS3808G01DBVT [See More]
- Features: Manual Reset
- Output Options: Open Drain; Open drain
- Number of Supplies: 1
- Type: SOT-23; Sot-23
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel Mini 3P [See More]
- Features: Manual Reset
- Type: SOT-23; TO-236-3, SC-59, SOT-23-3
- Output Options: Open Drain; Active High
- Threshold: 3.4
from Texas Instruments
Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC 0 to 70 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-high,Active-low,Open-drain
- Number of Supplies: 1
- Type: PDIP,SOIC
from RS Components, Ltd.
Texas Instruments TPS3711DDCT [See More]
- Features: Manual Reset
- Output Options: Open Drain; Open Drain
- Number of Supplies: 1
- Type: SOT-23; Sot-23
from DigiKey
Supervisor 1 Channel 8-PDIP [See More]
- Features: Manual Reset
- Type: DIP; "8-DIP (0.300"", 7.62mm)"
- Output Options: Active Low
- Threshold: 4.65
from Texas Instruments
Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC 0 to 70 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-high,Active-low,Open-drain
- Number of Supplies: 1
- Type: PDIP,SOIC
from RS Components, Ltd.
Microchip TC1232CPA Voltage Supervisor [See More]
- Features: Watchdog Timer; Manual Reset; Power Fail Warning
- Output Options: Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
- Number of Supplies: 1
- Type: DIP; Pdip
from DigiKey
Supervisor 1 Channel 8-SOIC [See More]
- Features: Manual Reset
- Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Output Options: Active Low
- Threshold: 4.65
from Texas Instruments
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-high,Active-low,Open-drain
- Number of Supplies: 1
- Type: PDIP,SO,SOIC
from RS Components, Ltd.
Microchip TC1232COA Voltage Supervisor [See More]
- Features: Watchdog Timer; Manual Reset; Power Fail Warning
- Output Options: Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
- Number of Supplies: 1
- Type: SOIC; Soic
from DigiKey
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC [See More]
- Features: Manual Reset
- Type: SOIC; "16-SOIC (0.154"", 3.90mm Width)"
- Output Options: Open Drain; Active Low; Active High
- Threshold: 4.65
from Texas Instruments
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-high,Active-low,Open-drain
- Number of Supplies: 1
- Type: PDIP,SOIC
from RS Components, Ltd.
STMicroelectronics STM6315RDW13F [See More]
- Features: Manual Reset; Power Fail Warning
- Output Options: Open Drain; Open Drain RST Output
- Number of Supplies: 1
- Type: SOT-143; SOT-143-4
from DigiKey
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC [See More]
- Features: Manual Reset
- Type: SOIC; "16-SOIC (0.295"", 7.50mm Width)"
- Output Options: Open Drain; Active Low; Active High
- Threshold: 4.65
from Texas Instruments
Single SVS For 9v Systems W/Pgmmable Time Delay 8-SOIC 0 to 70 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-high,Active-low,Open-drain
- Number of Supplies: 1
- Type: PDIP,SOIC
from RS Components, Ltd.
STMicroelectronics STM6315RDW13F [See More]
- Features: Manual Reset; Power Fail Warning
- Output Options: Open Drain; Open Drain RST Output
- Number of Supplies: 1
- Type: SOT-143; SOT-143-4
from DigiKey
Supervisor 1 Channel 8-MSOP [See More]
- Features: Manual Reset
- Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Output Options: Active Low
- Threshold: 3.08
from Texas Instruments
Single SVS For 12V Systems W/Pgmmable Time Delay 8-SOIC 0 to 70 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-high,Active-low,Open-drain
- Number of Supplies: 1
- Type: PDIP,SOIC
from RS Components, Ltd.
STMicroelectronics STM795SM6F [See More]
- Features: Watchdog Timer; Manual Reset; Power Fail Warning
- Output Options: RST
- Number of Supplies: 1
- Type: SO-8
from DigiKey
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 [See More]
- Features: Manual Reset
- Type: SOT-23; TO-236-3, SC-59, SOT-23-3
- Output Options: Active Low; Push-Pull, Totem Pole
- Threshold: 2.3
from Texas Instruments
Single SVS For 15V Systems W/Pgmmable Time Delay 8-SOIC 0 to 70 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-high,Active-low,Open-drain
- Number of Supplies: 1
- Type: PDIP,SOIC
from RS Components, Ltd.
STMicroelectronics STM795SM6F [See More]
- Features: Watchdog Timer; Manual Reset; Power Fail Warning
- Output Options: RST
- Number of Supplies: 1
- Type: SO-8
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 [See More]
- Features: Manual Reset
- Type: SOT-23; TO-236-3, SC-59, SOT-23-3
- Output Options: Open Drain; Active Low
- Threshold: 2.6
from Texas Instruments
Single Supply-Voltage Supervisor 8-SOIC 0 to 70 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-high,Active-low,Open-drain
- Number of Supplies: 1
- Type: PDIP,SOIC
from RS Components, Ltd.
STMicroelectronics STM809MWX6F [See More]
- Features: Manual Reset; Power Fail Warning
- Output Options: RST
- Number of Supplies: 1
- Type: SOT-23; SOT-23-3
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel 10-WDFN (3x3) [See More]
- Features: Manual Reset
- Type: 10-WFDFN Exposed Pad
- Output Options: Open Drain; Active Low
- Pins: 10
from Texas Instruments
Dual Svs, 12V & Pgmmable W/Pgmmable Time Delay 16-SOIC 0 to 70 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-high,Active-low,Open-drain
- Number of Supplies: 2
- Type: SOIC
from RS Components, Ltd.
STMicroelectronics STM809MWX6F [See More]
- Features: Manual Reset; Power Fail Warning
- Output Options: RST
- Number of Supplies: 1
- Type: SOT-23; SOT-23-3
from DigiKey
IC SUPERVISOR 1 CHANNEL SOT23-6 [See More]
- Features: Manual Reset
- Type: SOT-23; SOT-23-6
- Output Options: Open Drain; Active Low
- Operating Temperature: -40 to 125
from Texas Instruments
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC 0 to 70 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-high,Active-low,Open-drain
- Number of Supplies: 2
- Type: PDIP,SOIC
from RS Components, Ltd.
Texas Instruments TPS3828-50DBVT [See More]
- Features: Watchdog Timer; Manual Reset
- Output Options: Open Drain; Open drain
- Number of Supplies: 1
- Type: SOT-23; Sot-23
from DigiKey
IC SUPERVISOR 1 CHANNEL SC70-3 [See More]
- Features: Manual Reset
- Type: SC-70; SC-70, SOT-323
- Output Options: Open Drain; Active Low
- Threshold: 2.7
from Texas Instruments
UltraLow-Supply Current/Supply-Voltage Supervisory Circuit 6-SOT-23 -40 to 85 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-low,Open-drain
- Number of Supplies: 1
- Type: SOT-23
from RS Components, Ltd.
Microchip MCP1319MT-29LE/OT [See More]
- Features: Watchdog Timer; Manual Reset
- Output Options: Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
- Number of Supplies: 1
- Type: SOT-23; Sot-23
from DigiKey
IC SUPERVISOR 1 CHANNEL SOT23-3L [See More]
- Features: Manual Reset
- Type: SOT-23; TO-236-3, SC-59, SOT-23-3
- Output Options: Open Drain; Active Low
- Threshold: 2.9
from Texas Instruments
UltraLow-Supply Current/Supply-Voltage Supervisory Circuit 6-SOT-23 -40 to 85 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-low,Open-drain
- Number of Supplies: 1
- Type: SOT-23
from RS Components, Ltd.
Microchip MCP1316T-29LE/OT [See More]
- Features: Watchdog Timer; Manual Reset
- Output Options: Active Low; Active low, push-pull
- Number of Supplies: 1
- Type: SOT-23; Sot-23
from DigiKey
Supervisor Open Drain, Push-Pull 2 Channel 8-WDFN-SL (2x2) [See More]
- Features: Manual Reset
- Type: 8-WFDFN Exposed Pad
- Output Options: Open Drain; Active Low; Active High
- Pins: 8
from Texas Instruments
UltraLow-Supply Current/Supply-Voltage Supervisory Circuit 6-SOT-23 -40 to 85 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-low,Open-drain
- Number of Supplies: 1
- Type: SOT-23
from RS Components, Ltd.
Microchip MCP1320T-29LE/OT [See More]
- Features: Watchdog Timer; Manual Reset
- Output Options: Open Drain; Active Low; Active low, open drain
- Number of Supplies: 1
- Type: SOT-23; Sot-23
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel SOT23R [See More]
- Features: Manual Reset
- Type: SOT-23; TO-236-3, SC-59, SOT-23-3
- Output Options: Open Drain; Active Low
- Threshold: 4
from Texas Instruments
Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-low,Open-drain
- Number of Supplies: 1
- Type: SOT-23
from RS Components, Ltd.
Microchip MCP1322T-29LE/OT [See More]
- Features: Watchdog Timer; Manual Reset
- Output Options: Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
- Number of Supplies: 1
- Type: SOT-23; Sot-23
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC [See More]
- Features: Manual Reset
- Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Output Options: Open Drain; Active Low
- Threshold: 4.6
from Texas Instruments
UltraLow-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-low,Open-drain
- Number of Supplies: 2
- Type: SOT-23
from RS Components, Ltd.
DiodesZetex APX810-44SAG-7 [See More]
- Features: Manual Reset
- Output Options: Active High; Active high
- Number of Supplies: 1
- Type: SOT-23; Sot-23
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel TO-92-3 [See More]
- Features: Manual Reset
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Output Options: Open Drain; Active Low
- Threshold: 4.6
from Texas Instruments
UltraLow-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-low,Open-drain
- Number of Supplies: 2
- Type: SOT-23
from RS Components, Ltd.
ROHM BD45285G-TR Voltage Detector [See More]
- Features: Manual Reset
- Output Options: Open Drain; Open Drain
- Number of Supplies: 1
from DigiKey
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 [See More]
- Features: Manual Reset
- Type: SOT-23; TO-236-3, SC-59, SOT-23-3
- Output Options: Active High; Push-Pull, Totem Pole
- Threshold: 2.92
from Texas Instruments
Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85 [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active-low,Open-drain
- Number of Supplies: 2
- Type: SOT-23
from RS Components, Ltd.
STMicroelectronics STM811TW16F [See More]
- Features: Manual Reset
- Output Options: Active Low; Active low, push-pull
- Number of Supplies: 1
- Type: SOT-143; Sot-143
from DigiKey
ACTIVE LOW OPEN-DRAIN WITH INTER [See More]
- Features: Manual Reset
- Type: SC-74A, SOT-753
- Output Options: Active Low; Push-Pull, Totem Pole
- Threshold: 3
from Texas Instruments
UltraLow-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85 [See More]
- Features: Watchdog Timer; Manual Reset
- Output Options: Active-low,Push-pull
- Number of Supplies: 2
- Type: SOT-23
from RS Components, Ltd.
STMicroelectronics STM6822SWY6F [See More]
- Features: Watchdog Timer; Manual Reset
- Output Options: Open Drain; Active Low; Open Drain, Active Low
- Number of Supplies: 1
- Type: SOT-23; Sot-23
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 [See More]
- Features: Manual Reset
- Type: SC-70; SC-70, SOT-323
- Output Options: Open Drain; Active Low
- Threshold: 1.9
from Texas Instruments
UltraLow-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85 [See More]
- Features: Watchdog Timer; Manual Reset
- Output Options: Active-low,Push-pull
- Number of Supplies: 2
- Type: SOT-23
from RS Components, Ltd.
STMicroelectronics STM6322MWY6F [See More]
- Features: Manual Reset
- Output Options: Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
- Number of Supplies: 1
- Type: SOT-23; Sot-23
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6 [See More]
- Features: Manual Reset
- Type: SOT-23; SOT-23-6 Thin, TSOT-23-6
- Output Options: Open Drain; Active Low
- Threshold: 0.4000
from Texas Instruments
UltraLow-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85 [See More]
- Features: Watchdog Timer; Manual Reset
- Output Options: Active-low,Push-pull
- Number of Supplies: 2
- Type: SOT-23
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel SOT-143 [See More]
- Features: Manual Reset
- Type: TO-253-4, TO-253AA
- Output Options: Open Drain; Active Low
- Threshold: 3
from Texas Instruments
UltraLow-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85 [See More]
- Features: Watchdog Timer; Manual Reset
- Output Options: Active-low,Push-pull
- Number of Supplies: 2
- Type: SOT-23
from DigiKey
Supervisor 1 Channel 8-SOIC [See More]
- Features: Manual Reset
- Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Output Options: Active Low
- Threshold: 4.65
from Texas Instruments
Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85 [See More]
- Features: Watchdog Timer; Manual Reset
- Output Options: Active-high,Active-low,Push-pull
- Number of Supplies: 1
- Type: SOT-23
from DigiKey
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6) [See More]
- Features: Manual Reset
- Type: 6-UFDFN Exposed Pad
- Output Options: Active Low; Active High; Push-Pull, Totem Pole
- Pins: 6
from Texas Instruments
Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85 [See More]
- Features: Watchdog Timer; Manual Reset
- Output Options: Active-high,Active-low,Push-pull
- Number of Supplies: 1
- Type: SOT-23
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel SOT-143 [See More]
- Features: Manual Reset
- Type: TO-253-4, TO-253AA
- Output Options: Open Drain; Active Low
- Threshold: 2.93
from Texas Instruments
Single Channel (1.5V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85 [See More]
- Features: Manual Reset
- Output Options: Active-high,Active-low,Push-pull
- Number of Supplies: 1
- Type: SOT-23
from DigiKey
IC SUPERVISOR 1 CHANNEL SOT89-3 [See More]
- Features: Manual Reset
- Type: TO-243AA
- Output Options: Active Low; Push-Pull, Totem Pole
- Threshold: 2.7
from Texas Instruments
Single Channel (1.2V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85 [See More]
- Features: Manual Reset
- Output Options: Active-high,Active-low,Push-pull
- Number of Supplies: 1
- Type: SOT-23
from ROHM Semiconductor USA, LLC
ROHM recently announced the availability of a power supply monitoring IC, the BD39040MUF-C, with BIST (Built-In Self Test) that supports functional safety. This IC is ideal for automotive application power supply systems requiring fail-safe measures such as electric power steering as well as sensors... [See More]
- Features: Watchdog Timer; Manual Reset
- Type: VQFN16FV3030
- Output Options: Open Drain
- Pins: 16
from Cirrus Logic, Inc.
The WM8310 is an integrated power-management subsystem which provides a cost-effective, flexible, single-chip solution for power management. It is specifically targeted at the requirements of a range of low-power portable consumer products, but is suitable to any application with a multimedia... [See More]
- Features: Watchdog Timer; Manual Reset
- Type: BGA
- Number of Supplies: 4
- Pins: 169
from Microchip Technology, Inc.
The MIC2776 is a power supply supervisor which provides under-voltage monitoring and power-on reset generation in a compact 5-pin SOT package. Features include an adjustable under-voltage detector, a delay-generator, a manual reset input, and a choice of active-high, active-low, or open-drain... [See More]
- Features: Manual Reset
- Type: ['SOT-23']
- Output Options: Open Drain
- IQ: 3
from ams
The AS1917 (push-pull driver with active high reset) is a supervisor with manual reset and watchdog. Reset thresholds are factory programmable between 1.8V and 3.6V in steps of 100mV. The duration of the reset is fixed at 215ms, watchdog timeout is 1.5s. The device operates down to 1V. [See More]
- Features: Watchdog Timer; Manual Reset
- Pins: 5
- Type: SOT-23
- IQ: 5.5
from Cirrus Logic, Inc.
The WM8321 is an integrated power-management subsystem which provides a cost-effective, flexible, single-chip solution for power management. It is specifically targeted at the requirements of a range of low-power portable consumer products, but is suitable to any application with a multimedia... [See More]
- Features: Watchdog Timer; Manual Reset
- Type: QFNL
- Number of Supplies: 4
- Pins: 81
from Microchip Technology, Inc.
The MIC2755 is composed of multiple comparators, a reset pulse generator, and logic. It is designed for monitoring the battery supply of portable digital systems, including PDAs and pagers. The MIC2755 detects three different battery states: battery OK, low battery, and dead battery. The reset... [See More]
- Features: Manual Reset
- Type: ['MSOP']
- Output Options: Open Drain
- IQ: 2
from Microchip Technology, Inc.
The MIC2785 is a micropower voltage monitor that provides undervoltage monitoring and manual reset capability in a tiny 1.2mm x 1.2mm QFN package. The MIC2785 provides a monitored voltage input (VIN) separate from the supply input (VDD). This ensures that the reset (/RST) output maintains a valid... [See More]
- Features: Manual Reset
- Type: ['UQFN']
- Output Options: Push-Pull
- IQ: 5
from Microchip Technology, Inc.
The MIC2774 is a dual power supply supervisor that provides under-voltage monitoring, manual reset capability, and power-on reset generation in a compact 5-pin SOT package. Features include two under-voltage detectors, one fixed and one adjustable, and a choice of reset outputs. One undervoltage... [See More]
- Features: Manual Reset
- Type: ['SOT-23']
- Output Options: Open Drain
- IQ: 3.5
from Microchip Technology, Inc.
The MIC2772 is a dual power supply supervisor that provides under-voltage monitoring and power-on reset generation. It may replace two discrete voltage supervisors such as MIC1810, MIC1815, MIC809, MIC811, MIC6315, etc. The two voltage supervisors are completely independent. Each functional block... [See More]
- Features: Manual Reset
- Type: ['VDFN']
- Output Options: Open Drain
- IQ: 10
from Microchip Technology, Inc.
TC1232 is a fully-integrated processor supervisor. It provides three important functions to safeguard processor sanity: precision power on/off reset control, watchdog timer and external reset override. On power-up, the TC1232 holds the processor in the reset state for a minimum of 250msec after VCC... [See More]
- Features: Watchdog Timer; Manual Reset
- Type: SOIC; DIP; ['SOIC', 'PDIP']
- Output Options: Open Drain; Push-Pull
- IQ: 50
from Microchip Technology, Inc.
The MIC811 and MIC812 are inexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor based systems. The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different... [See More]
- Features: Manual Reset
- Type: ['SOT-143']
- Output Options: Push-Pull
- IQ: 5
from Microchip Technology, Inc.
The MIC811 and MIC812 are inexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor based systems. The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different... [See More]
- Features: Manual Reset
- Type: ['SOT-143']
- Output Options: Push-Pull
- IQ: 5
from Microchip Technology, Inc.
The MIC8114 is an inexpensive microprocessor supervisory circuit that monitors the power supply in microprocessor based systems. The function of this device is to assert a reset if the power supply drops below a designated reset threshold level or /MR is forced low. The MIC8114 has an active low... [See More]
- Features: Manual Reset
- Type: ['SOT-143']
- Output Options: Push-Pull
- IQ: 5
from Microchip Technology, Inc.
The MIC8115 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems. The function of this device is to assert a reset if the power supply drops below a designated reset threshold level or /MR is forced low. The MIC8115 has an active low... [See More]
- Features: Manual Reset
- Type: ['SOT-143']
- Output Options: Push-Pull
- IQ: 5
from Microchip Technology, Inc.
The MIC1832 is a multifunction circuit which monitors microprocessor activity, external reset and power supplies in microprocessor based systems. The circuit functions include a watchdog time, power supply monitor, microprocessor reset, and manual pushbutton reset input. The power supply line is... [See More]
- Features: Watchdog Timer; Manual Reset
- Type: SOIC; DIP; ['SOIC', 'PDIP']
- Output Options: Push-Pull
- IQ: 15
from Microchip Technology, Inc.
The MIC6315 is an inexpensive reset generator circuit that monitors power supplies in microprocessor-based systems. The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold... [See More]
- Features: Manual Reset
- Type: ['SOT-143']
- Output Options: Open Drain
- IQ: 5
from Microchip Technology, Inc.
The MIC2775 is a power supply supervisor that provides undervoltage monitoring, manual reset capability, and power-on reset generation in a compact 5-pin SOT package. Features include an undervoltage detector, a delay generator, a manual reset input, and both active-high and active-low reset... [See More]
- Features: Manual Reset
- Type: ['SOT-23']
- Output Options: Push-Pull
- IQ: 5
from Microchip Technology, Inc.
The MIC2790/1/3 is ideal for monitoring highly-accurate core voltages that require rapid response in the event of a fault condition. The voltage supervisor IC features a manual reset input, enable input (MIC2793 only), a capacitor-programmable reset timeout delay and both an active-low and... [See More]
- Features: Manual Reset
- Type: ['TSOT', 'UDFN']
- Output Options: Open Drain; Push-Pull
- IQ: 40
from Microchip Technology, Inc.
The MIC2790/1/3 is ideal for monitoring highly-accurate core voltages that require rapid response in the event of a fault condition. The voltage supervisor IC features a manual reset input, enable input (MIC2793 only), a capacitor-programmable reset timeout delay and both an active-low and... [See More]
- Features: Manual Reset
- Type: ['UDFN']
- Output Options: Open Drain; Push-Pull
- IQ: 40
from Microchip Technology, Inc.
The MIC2790/1/3 is ideal for monitoring highly-accurate core voltages that require rapid response in the event of a fault condition. The voltage supervisor IC features a manual reset input, enable input (MIC2793 only), a capacitor-programmable reset timeout delay and both an active-low and... [See More]
- Features: Manual Reset
- Type: ['UDFN']
- Output Options: Open Drain; Push-Pull
- IQ: 40
from Microchip Technology, Inc.
The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input. The MIC705 and... [See More]
- Features: Watchdog Timer; Manual Reset
- Type: SOIC; ['SOIC']
- Output Options: Push-Pull
- IQ: 30
from Microchip Technology, Inc.
The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input. The MIC705 and... [See More]
- Features: Watchdog Timer; Manual Reset
- Type: SOIC; ['SOIC']
- Output Options: Push-Pull
- IQ: 30
from Microchip Technology, Inc.
The TC1270A, TC1271A and TC1270AN are cost-effective system supervisor circuits designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. A manual reset input is provided to override the reset monitor, and is suitable for use as a push-button reset. [See More]
- Features: Manual Reset
- Type: ['SOT-23', 'SOT-143']
- Output Options: Push-Pull
- IQ: 7
from Microchip Technology, Inc.
The TC1270A, TC1271A and TC1270AN are cost-effective system supervisor circuits designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. A manual reset input is provided to override the reset monitor, and is suitable for use as a push-button reset. [See More]
- Features: Manual Reset
- Type: ['SOT-23', 'SOT-143']
- Output Options: Push-Pull
- IQ: 7
from Microchip Technology, Inc.
The TC1270A, TC1271A and TC1270AN are cost-effective system supervisor circuits designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. A manual reset input is provided to override the reset monitor, and is suitable for use as a push-button reset. [See More]
- Features: Manual Reset
- Type: ['SOT-23', 'SOT-143']
- Output Options: Open Drain
- IQ: 7
from Microchip Technology, Inc.
The MIC826 is a low-current, ultra-small, voltage supervisor with manual reset input, watchdog timer, and active-high and active-low push-pull outputs. The reset outputs are asserted and held when the supply voltage falls below the factory-programmed threshold voltage, when the /MR pin is pulled... [See More]
- Features: Watchdog Timer; Manual Reset
- Type: ['UDFN']
- Output Options: Push-Pull
- IQ: 4
from Microchip Technology, Inc.
The MCP1316/16M/17/18/18M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage... [See More]
- Features: Watchdog Timer; Manual Reset
- Type: ['SOT-23']
- Output Options: Open Drain
- IQ: 1
from Microchip Technology, Inc.
The MCP1316/16M/17/18/18M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage... [See More]
- Features: Watchdog Timer; Manual Reset
- Type: ['SOT-23']
- Output Options: Open Drain
- IQ: 1
from Microchip Technology, Inc.
The MCP1316/16M/17/18/18M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage... [See More]
- Features: Manual Reset
- Type: ['SOT-23']
- Output Options: Open Drain; Push-Pull
- IQ: 1