TDFN Supervisory Circuits and Battery Monitor Chips

4 Results
Power Management IC -- AAT3673IXN-4.2-1-T1 [AAT3673IXN-4.2-1-T1 from Skyworks Solutions, Inc.]
from Richardson RFPD

The AAT3673 BatteryManager is a highly integrated single-cell (4.2V) lithium-ion/polymer battery charger and system power management IC that enables simultaneous battery charging and system load management. For increased safety, the AAT3673 includes over-voltage input protection (OVP) up to 28V. [See More]

  • Type: TDFN
  • Supply Voltage: 4 to 6.5
  • IQ: 100000
Quadruple Voltage Monitor -- ISL88042IRTEEZ-T
from Renesas Electronics Corporation

The ISL88042 is a Quadruple voltage-monitoring supervisor combining competitive reset threshold accuracy and low power consumption. This device combines popular functions such as Power-On Reset, Undervoltage Supply Supervision, reset signaling and Manual Reset. Monitoring four different supplies in... [See More]

  • Type: TDFN
  • Output Options: Active Low
  • Number of Supplies: 4
Special Purpose Regulators -- DC001-10 [DC001-10 from NVE Corporation]
from Quarktwin Technology Ltd.

- Converter, Industrial and Automotive Sensors Voltage Regulator IC 1 Output 6-TDFN (2.5x2.5) [See More]

  • Type: TDFN; 6-TDFN
  • Operating Temperature: -40 to 125
Voltage Regulators - Linear -- ZXTR1005PD8-13 [ZXTR1005PD8-13 from DIODES Incorporated]
from Quarktwin Technology Ltd.

Linear Voltage Regulator IC Positive Fixed 1 Output 42mA PowerDI5060-8 (Type B) [See More]

  • Type: TDFN; 8-PowerTDFN
  • IQ: 42000
  • Number of Supplies: 1
  • Operating Temperature: -55 to 125