TO-92 Supervisory Circuits and Battery Monitor Chips
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel TO-92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Output Options: Open Drain; Active Low
- Features: Manual Reset
- Threshold: 4.6
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel TO-92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Threshold: 1.8
- Output Options: Open Drain; Active Low
- Operating Temperature: -40 to 85
from DigiKey
IC SUPERVISOR 1 CHANNEL TO92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Output Options: Open Drain; Active Low
- Features: Manual Reset
- Threshold: 4.38
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel TO-92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Output Options: Open Drain; Active Low
- Features: Manual Reset
- Threshold: 4.55
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel TO-92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Output Options: Open Drain; Active Low
- Features: Manual Reset
- Threshold: 4.55
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel TO-92 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Threshold: 2.9
- Output Options: Open Drain; Active Low
- Operating Temperature: -40 to 85
from DigiKey
4.59V VOLTAGE DETECTOR WITH ACTI [See More]
- Type: TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads
- Output Options: Open Drain; Active Low
- Features: Manual Reset
- Threshold: 4.6
from DigiKey
Supervisor Channel [See More]
- Type: TO-92; TO-226-3, TO-92-3 Long Body
- Output Options: Open Drain; Active Low
- Features: Manual Reset
- Threshold: 2.65 to 2.71
from DigiKey
IC 4.13V W/PB 15% TO92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Output Options: Open Drain; Active Low
- Features: Manual Reset
- Threshold: 4.13
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel TO-92 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Threshold: 3.3
- Output Options: Open Drain; Active Low
- Operating Temperature: -40 to 85
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel TO-92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Output Options: Open Drain; Active Low
- Features: Manual Reset
- Threshold: 2.5
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel TO-92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Output Options: Open Drain; Active Low
- Features: Manual Reset
- Threshold: 2.9
from DigiKey
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226) [See More]
- Type: TO-92; TO-226-3, TO-92-3 Long Body
- Output Options: Open Drain; Active Low
- Features: Manual Reset
- Threshold: 4.6
from DigiKey
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Output Options: Active Low; Push-Pull, Totem Pole
- Features: Manual Reset
- Threshold: 2.62
from DigiKey
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Threshold: 1.5
- Output Options: Active Low; Push-Pull, Totem Pole
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC SUPERVISOR 1 CHANNEL TO92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Operating Temperature: -40 to 85
- Number of Supplies: 1; 1
from Lingto Electronic Limited
IC SUPERVISOR 1 CHANNEL TO92 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Output Options: Open Drain; Open Drain or Open Collector
- Number of Supplies: 1; 1
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC SUPERVISOR 1 CHANNEL TO92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Output Options: Open Drain; Open Drain or Open Collector
- Number of Supplies: 1; 1
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC SUPERVISOR 1 CHANNEL TO92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Output Options: Push-Pull, Totem Pole
- Number of Supplies: 1; 1
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC SUPERVISOR 1 CHANNEL TO92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Output Options: Open Drain; Open Drain or Open Collector
- Number of Supplies: 1; 1
- Operating Temperature: -25 to 85
from Lingto Electronic Limited
IC SUPERVISOR 1 CHANNEL TO92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Output Options: Open Drain; Open Drain or Open Collector
- Number of Supplies: 1; 1
- Operating Temperature: -25 to 85
from Lingto Electronic Limited
IC SUPERVISOR 1 CHANNEL TO92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Output Options: Open Drain; Open Drain or Open Collector
- Number of Supplies: 1; 1
- Operating Temperature: -25 to 85
from Lingto Electronic Limited
IC SUPERVISOR 1 CHANNEL TO92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Output Options: Open Drain; Open Drain or Open Collector
- Number of Supplies: 1; 1
- Operating Temperature: 0 to 70
from Lingto Electronic Limited
IC SUPERVISOR 1 CHANNEL TO92-3 [See More]
- Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
- Output Options: Open Drain; Open Drain or Open Collector
- Number of Supplies: 1; 1
- Operating Temperature: -40 to 85