Tube / Pipe Laser Cutting Services
from Eagle Stainless Tube & Fabrication, Inc.
Precision, Cut-to-Length Tubing. As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for... [See More]
- Specialty Cutting: Tube / Pipe; Bar
- Services Offered: Design Assistance
- Company Information: At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
- Materials: Metals; Stainless Steel, Aluminum, Copper, Brass
from Accurate Perforating & Metal Fabricating
Accurate Perforating & Metal Fabricating also provides precision CNC laser cutting. Laser cutting technology enables the design engineer a limitless ability to create the most complicated shapes and the ability to use materials that are traditionally difficult to cut with established stamping... [See More]
- Specialty Cutting: Tube / Pipe; Film / Sheet
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Company Information: Accurate Perforating & Metal Fabricating is a full customer solution precision metal fabricator and metal perforator with the technology and expertise to support your production requirements.
- Materials: Metals
from 3 Dimensional Services
Our forming and fabricating operations manufacture parts through stamping, laser processing, hydroforming, tube bending and waterjet cutting. Our stamping area, with presses from 20 to 7000 ton surpasses many production shops. We're well equipped to handle simple bends to complex tooling. We produce... [See More]
- Specialty Cutting: Tube / Pipe
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; Inspection / Quality Control
- Company Information: 3 Dimensional Services Group are experts in bringing part concepts to reality and laying design challenges to rest. They design and build prototypes with manufacturing intent in mind, and they do it faster than you can imagine.
- Materials: Metals; Plastics
from Peridot Corporation
Peridot's laser cutting capability encompasses large bed sheet cutting down to fine tube rotary "stent" style cutting. Working in a wide variety of materials and shapes Peridot can process most materials with ease. Laser die cutting of materials such as Kapton, Mylar, Teflon etc. can produce very... [See More]
- Specialty Cutting: Tube / Pipe; Wire / Rod; Tapes / Adhesives; Film / Sheet; Textiles
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Materials: Metals; Plastics; Rubber; Foam
from Sharpe Products
Fiber-optic laser cutting is an ideal method for creating shapes or "features" in round, square or rectangle tube or pipe. For medium to high volumes, this technique offers precision, speed and flexibility. Use of a laser also offers the advantage of being able to cut or etch different shapes in... [See More]
- Specialty Cutting: Tube / Pipe; Up to 6" O.D. Tube/Pipe
- Services Offered: Low Volume Production; High Volume Production
- Company Information: Sharpe Products, an ISO 9001:2015 company, offers custom pipe and tube bending and rolling, tube laser cutting, fabrication, and tube end-forming services (up to 6-inch OD). Our team is experienced in tube bending, laser cutting, and fabricating pipe and tube in a variety of materials including steel, stainless steel and aluminum. Small to medium volume production jobs are welcome.
- Materials: Metals
from Laserage Technology Corporation
Laserage specializes in laser cutting 2D (two dimensional) flat parts and customizing 3D (three dimensional) pre-fabricated components. We have the capability of cutting up to 0.187? thick material in a 34?W x 34?L footprint. Our focus is on precision cutting of complex geometries with close... [See More]
- Specialty Cutting: Tube / Pipe; Film / Sheet; Electro-Polishing
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Company Information: Precision laser cutting services for the medical device, aerospace, and industrial manufacturing sectors.
- Materials: Metals; Plastics; Rubber; Composites; Foam
from Marshall Manufacturing Company
Marshall Manufacturing has augmented their manufacturing capabilities by adding CNC Laser Tube Machining. Marshall can laser machine intricate shaped windows and cut-offs patterns of tube diameters ranging from 50 thousandths up to 315 thousandths of an inches. The machine can accept tube up to 12... [See More]
- Specialty Cutting: Tube / Pipe; Marshall can laser machine intricate shaped windows and cut-offs patterns of tube diameters ranging from .050" up to .315".
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; High Volume Production; Inspection / Quality Control
- Company Information: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
- Materials: Metals; 303; 304; 316 Stainless Steel; 17-7 Stainless Steel; MP35N; L605; Titanium
from Accumet
Laser cutting has become a premier method of industrial and commercial machining, and is now on the top list of methods used for very small-volume, precision manufacturing up to high-volume production. Virtually every industry has been impacted by laser cutting, from hobbyist crafts to... [See More]
- Specialty Cutting: Tube / Pipe; Tapes / Adhesives; Textiles
- Services Offered: CAD / CAM Support; Design Assistance; Low Volume Production; High Volume Production
- Company Information: Laser Services is a true full service laser job shop. Our expertly trained staff and fully-equipped low to high power laser stations run in two shifts to ensure you the fastest turnaround and the most precise results
- Materials: Metals; Plastics; Rubber; Ceramic Alumina Susbstrates; Adhesives and Tapes; Frozen Epoxy Preforms; Microwave Absorber Materials; Foils; Fabrics; Carbon Fiber; Wood
from Pickwick Manufacturing Services
Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural steel fabricator?. The... [See More]
- Specialty Cutting: Tube / Pipe; Structural Steel Tube Laser
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; Inspection / Quality Control
- Company Information: Full service metal fabricator with laser blanking for sheet, 7/8" plate; structural steel and tube laser for angle, channel, beams to 11" OD x 5/8" wall x 26' long. AWS Certified welding, forming, finishing, assembly services for complex OEM components.
- Materials: Metals
from Jiangyin Deli Laser Solutions Co., Ltd.
Laser cutting is widely used for sheet metal cutting with high power CO2 laser or fiber laser. Deli only focuses on small and medium power laser cutting with min heat affected zone (HAZ), good precision and edge quality for high end applications. We are experienced and good at fine cutting of... [See More]
- Specialty Cutting: Tube / Pipe; Wire / Rod; Tapes / Adhesives; Film / Sheet; Textiles
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Company Information: Jiangyin Deli Laser Solutions Co., Ltd. is a high-tech enterprise based in Jiangyin City, China. The company focuses on providing laser micromachining solutions for industry and R&D customers worldwide.
- Materials: Metals; Plastics; Rubber; Glass; Stone / Marble / Granite; Composites; Foam; Ceramics; Sapphire; Quartz; Diamond; Polymers; PET film; thin film; Titanium; semiconductors; hard and brittle material etc.
from Full Vision, Inc.
Our high speed, dedicated 6-axis/3D tubing & pipe lasers cut round, rectangular, triangular as well as C, H, I, and L beams. With amazing speed and precision, we can make angle cuts, weld-prep bevels, holes, slots and complex contours. Our Tube and Structural laser capability provides our... [See More]
- Specialty Cutting: Tube / Pipe
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Company Information: Full Vision, Inc. founded in 1958, is a contract manufacturer specializing in high quality metal products fabrication, finishing and assembly. They have special expertise in certified protective structures, cab enclosures and related products.
- Materials: Metals