Midwest US Only Laser Cutting Services
from Budnick Converting, Inc.
Pairing laser technology with rotary press capabilities allows us to produce infinite parts in endless ways - enabling us to create unique parts and prototypes in a production setting with little or no tooling. Today ’s engineers need the design freedom to maximize space utilization while... [See More]
- Company Information: Budnick Converting - Converting Ideas to Solutions! With experienced operators and technologically advanced equipment, Budnick is your partner for everything converting. They partner with you to learn your unique applications and processes, creating custom solutions for specific needs.
- Services Offered: Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Specialty Cutting: Tapes / Adhesives; Film / Sheet; Textiles
- Materials: Metals; Plastics; Rubber; Glass; Stone / Marble / Granite; Foam
from Full Vision, Inc.
Our high speed, dedicated 6-axis/3D tubing & pipe lasers cut round, rectangular, triangular as well as C, H, I, and L beams. With amazing speed and precision, we can make angle cuts, weld-prep bevels, holes, slots and complex contours. Our Tube and Structural laser capability provides our... [See More]
- Company Information: Full Vision, Inc. founded in 1958, is a contract manufacturer specializing in high quality metal products fabrication, finishing and assembly. They have special expertise in certified protective structures, cab enclosures and related products.
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Specialty Cutting: Tube / Pipe
- Materials: Metals
from Midwest Metal Products
Midwest Metal Products is a precision metal fabrication facility, that has been serving a wide range of industries for over 45 years. By fabricating and manufacturing products that adhere to strict customer and AS9100B/ISO 9001:2000 standards, MMP has become a preferred vendor for major aerospace,... [See More]
- Company Information: Midwest Metal Products highly accurate CO2 Lasers offer you increased capabilities in cutting exotic materials, intricate shapes and inexpensive short runs.
- Services Offered: Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Specialty Cutting: Film / Sheet
- Materials: Metals; Plastics
from Argent International, Inc.
Laser-converting allows for automated assembly, high repeatability, and small intricate shapes. Some of the benefits laser web-converting: Greater part design freedom with increased capability: smaller dimensions, more intricate shapes, narrower wall thicknesses, tighter tolerances, greater... [See More]
- Company Information: Argent has specialized in designing, fabricating, and distributing a wide variety of self-adhesive, die-cut solutions for 40 years. As a premier full-service tape converter and distributor, we work with multiple markets nationally and internationally.
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Specialty Cutting: Tapes / Adhesives; Film / Sheet; Textiles
- Materials: Plastics; Rubber; Composites; Foam
from SRP
Standard Rubber Products Co. is an industry leader in the custom fabrication and die-cutting of a wide variety of non-metallic materials into custom parts and components. For more than 60 years SRP has provided companies in a diverse set of industries with custom die-cutting services, fashioning... [See More]
- Company Information: From specs to consultation – through design and engineering to delivery, SRP delivers cost-effective solutions. On time. To your specifications.
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Specialty Cutting: Tapes / Adhesives; Film / Sheet
- Materials: Plastics; Rubber; Composites; Foam; SRP specializes in non-metallic material for a cushioning, sealing, insulating, filtering and shielding. We are continually evaluating new materials.
from 3 Dimensional Services
Our forming and fabricating operations manufacture parts through stamping, laser processing, hydroforming, tube bending and waterjet cutting. Our stamping area, with presses from 20 to 7000 ton surpasses many production shops. We're well equipped to handle simple bends to complex tooling. We produce... [See More]
- Company Information: 3 Dimensional Services Group are experts in bringing part concepts to reality and laying design challenges to rest. They design and build prototypes with manufacturing intent in mind, and they do it faster than you can imagine.
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; Inspection / Quality Control
- Specialty Cutting: Tube / Pipe
- Materials: Metals; Plastics
from Midlake Products & Mfg. Co., Inc.
Midlake Products in-house laser cutting machines can cut virtually any contour, eliminating the need for time consuming and expensive tooling. Consistency, improved yields, superior edge condition, elimination of tooling along with unlimited creative freedom makes laser cutting an excellent machine... [See More]
- Company Information: Midlake Products is the industry leader in the manufacturing of specialty hinges and metal fabricated components. Our reputation is built upon integrity and our continuous investment in technology, training and equipment. Please contact us today.
- Materials: Metals
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
from Sharpe Products
Fiber-optic laser cutting is an ideal method for creating shapes or "features" in round, square or rectangle tube or pipe. For medium to high volumes, this technique offers precision, speed and flexibility. Use of a laser also offers the advantage of being able to cut or etch different shapes in... [See More]
- Company Information: Sharpe Products, an ISO 9001:2015 company, offers custom pipe and tube bending and rolling, tube laser cutting, fabrication, and tube end-forming services (up to 6-inch OD). Our team is experienced in tube bending, laser cutting, and fabricating pipe and tube in a variety of materials including steel, stainless steel and aluminum. Small to medium volume production jobs are welcome.
- Services Offered: Low Volume Production; High Volume Production
- Specialty Cutting: Tube / Pipe; Up to 6" O.D. Tube/Pipe
- Materials: Metals
from Kryton Engineered Metals, Inc.
As an innovator in the industry, Kryton is always on the leading edge of metal cutting technology. . We use focused light as a manufacturing tool, which provides a virtually infinite potential of applications in material processing. Kryton can precision cut a wide variety of materials from... [See More]
- Company Information: Kryton Engineered Metals has consistently shown how customized, high quality, manufactured metal products can be produced at a reasonable cost within production schedules that exceed customer expectations.
- Materials: Metals
- Services Offered: Design Assistance; Low Volume Production; High Volume Production
- Certification / Quality Requirements: ISO 9001:2008
from Elixir Industries
- Company Information: Elixir Industries has several fabrication facilities located throughout the United States that offer laser services with supporting CNC fabrication capabilities.
- Materials: Metals; Plastics; Composites
- Services Offered: CAD / CAM Support; Design Assistance; Low Volume Production; High Volume Production; Inspection / Quality Control
from Estes Design & Manufacturing, Inc.
State-of-the-art 3D laser welding equipment. The PRIMA ™ DOMINO Laser Welder can weld steel, stainless steel, and light-gauge aluminum. In addition to 3D welding within a working envelope, PRIMA ™ also features both 2D and 3D cutting. [See More]
- Company Information: Estes Design and Manufacturing is a full-service sheet metal fabricator. We offer customers a combination of design, engineering, and manufacturing services using advanced technology. From traditional metal fabrication services to 3D laser welding and rapid prototyping, Estes is your one-stop-shop for sheet metal projects from conception to production.
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; Inspection / Quality Control
- Specialty Cutting: Film / Sheet
- Materials: Metals
from Pickwick Manufacturing Services
Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural steel fabricator?. The... [See More]
- Company Information: Full service metal fabricator with laser blanking for sheet, 7/8" plate; structural steel and tube laser for angle, channel, beams to 11" OD x 5/8" wall x 26' long. AWS Certified welding, forming, finishing, assembly services for complex OEM components.
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; Inspection / Quality Control
- Specialty Cutting: Tube / Pipe; Structural Steel Tube Laser
- Materials: Metals
from Accurate Perforating & Metal Fabricating
Accurate Perforating & Metal Fabricating also provides precision CNC laser cutting. Laser cutting technology enables the design engineer a limitless ability to create the most complicated shapes and the ability to use materials that are traditionally difficult to cut with established stamping... [See More]
- Company Information: Accurate Perforating & Metal Fabricating is a full customer solution precision metal fabricator and metal perforator with the technology and expertise to support your production requirements.
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production; Inspection / Quality Control
- Specialty Cutting: Tube / Pipe; Film / Sheet
- Materials: Metals
from Hendrick Metal Products
With 8kW of laser cutting power, we ’ve taken efficiency to a new level. Quality and creativity go hand-in-hand. Hendrick ’s newest laser removes several obstacles for precise, custom designs when cutting metal. The 8kW of fiber laser technology produces the fastest processing speeds... [See More]
- Company Information: Founded more than 140 years ago, Hendrick has the experience and expertise to fabricate a myriad of custom products, parts and components from sheet metal.
- Services Offered: Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Specialty Cutting: Film / Sheet; Perforated Metal
- Materials: Metals
from Marshall Manufacturing Company
Marshall Manufacturing has augmented their manufacturing capabilities by adding CNC Laser Tube Machining. Marshall can laser machine intricate shaped windows and cut-offs patterns of tube diameters ranging from 50 thousandths up to 315 thousandths of an inches. The machine can accept tube up to 12... [See More]
- Company Information: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
- Services Offered: CAD / CAM Support; Design Assistance; Prototype Services; High Volume Production; Inspection / Quality Control
- Specialty Cutting: Tube / Pipe; Marshall can laser machine intricate shaped windows and cut-offs patterns of tube diameters ranging from .050" up to .315".
- Materials: Metals; 303; 304; 316 Stainless Steel; 17-7 Stainless Steel; MP35N; L605; Titanium