Modem WiFi and WiMAX Wireless Chips

3 Results
Wireless M-Bus Module -- ME50-169
from Telit IoT Solutions, Inc.

The Telit ME50-169 is a wireless M-Bus module compliant with the EN13757: part 4 Wireless M-Bus standard. It is ideally suited for use in one or two-way data links with gas, water, heat and electricity meters and concentrators. The ME50-169 operates in the 169 MHz band and runs Wireless M-Bus N... [See More]

  • Device Type: Modem
  • Supply Voltage: Other; 2 to 3.6 VDC
  • Interface: RS232
  • Data Rate: 9.6 to 115
IoT Modem -- MDM9207-1
from QUALCOMM, Incorporated

The MDM9207-1 LTE modem offers device makers, system integrators, and developers a commercially proven chipset platform with high quality 3G/4G LTE multimode and multiband support, designed to bring reliable cellular connectivity on major network carriers worldwide. With Category 1 support, power... [See More]

  • Device Type: Modem
  • Data Rate: 5000 to 10000
Wireless M-Bus Module -- ME50-868
from Telit IoT Solutions, Inc.

The Telit ME50-868 is a wireless M-Bus module compliant with the EN13757 part 4 and part 5 Wireless M-Bus standard. It is ideally suited for use in one or two-way data links with gas, water, heat and electricity meters and concentrators. The ME50-868 operates in the 868 MHz band with Tx power of up... [See More]

  • Device Type: Modem
  • Supply Voltage: Other; 2 to 3.6 VDC
  • Interface: RS232
  • Data Rate: 115