USB WiFi and WiMAX Wireless Chips
from DigiKey
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 2.412GHz ~ 2.484GHz 56-VFQFN Exposed Pad [See More]
- Interface: SPI; UART; USB
- Supply Voltage: 3.3V
- Device Type: Transceiver
- Data Rate: 150000
from DigiKey
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 2.412GHz ~ 2.484GHz 56-VFQFN Exposed Pad [See More]
- Interface: SPI; UART; USB
- Supply Voltage: 3.3V
- Device Type: Transceiver
- Data Rate: 150000
from DigiKey
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 28-VFQFN Exposed Pad [See More]
- Interface: SPI; UART; USB
- Data Rate: 150000
- Device Type: Transceiver
- Operating Temperature: -40 to 105
from DigiKey
IC RF TxRx + MCU WiFi 802.11a/b/g/n 2.4GHz 252-TFBGA, FCBGA [See More]
- Interface: SPI; UART; USB
- Supply Voltage: 3.3V
- Device Type: Transceiver
- Data Rate: 54000
from DigiKey
IC RF TXRX+MCU BLE 128WLBGA [See More]
- Interface: SPI; UART; USB
- Data Rate: 433300
- Device Type: Transceiver
- Operating Temperature: -20 to 70
from DigiKey
IC RF TXRX+MCU BLE 194WLBGA [See More]
- Interface: UART; USB
- Data Rate: 433300
- Device Type: Transceiver
- Operating Temperature: -20 to 70
from DigiKey
IC RF TXRX+MCU BLE 316WLCSP [See More]
- Interface: SPI; UART; USB
- Data Rate: 480000
- Device Type: Transceiver
- Operating Temperature: -30 to 85
from DigiKey
WI-FI COMBO IOT [See More]
- Interface: SPI; UART; USB
- Data Rate: 100000
- Device Type: Transceiver
- Operating Temperature: -40 to 85
from DigiKey
IC RF TXRX BLE 92HVQFN [See More]
- Interface: UART; USB
- Data Rate: 867000
- Device Type: Transceiver
- Package Type: 92-VFQFN Exposed Pad
from DigiKey
IC RF TXRX BLE 161WLCSP [See More]
- Interface: UART; USB
- Data Rate: 2000
- Device Type: Transceiver
- Package Type: 161-BGA, WLCSP
from DigiKey
802.11 A/B/G/N/AC/AX WI-FI 2T2R [See More]
- Interface: UART; USB
- Supply Voltage: 3.3V
- Device Type: Transceiver
- Operating Temperature: -10 to 70
from DigiKey
IC RF TxRx Only Cellular LTE, WiMAX 71GHz ~ 76GHz 119-WFBGA, WLBGA [See More]
- Interface: SPI; USB
- Supply Voltage: Other; 12V
- Device Type: Transceiver
- Data Rate: 3.00E6
from LCSC Electronics Technology (HK) Limited
14dBm~22dBm MT7688AN 芯 片 - WiFi Modules ROHS [See More]
- Interface: I2C; SPI; UART; USB
- Pd: 25.12 to 158
- Supply Voltage: Other; 3.3V
- Operating Temperature: -20 to 60
from QUALCOMM, Incorporated
Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio. The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications. AR6004 Specs. Wi-Fi. Wi-Fi Standards. 802.11n. 802.11a/b/g. Wi-Fi Spectral Bands. 2.4 GHz. 5 GHz. Peak... [See More]
- Interface: I2C; SPI; UART; USB
- Package Type: BGA
- Data Rate: 300000