PCI Express WiFi and WiMAX Wireless Chips
2 Results
IoT/Communication Modules >> WiFi Modules -- O2066PN
from LCSC Electronics Technology (HK) Limited
from LCSC Electronics Technology (HK) Limited
-83dBm 17dBm QCA2066 芯 片 - WiFi Modules ROHS [See More]
- Interface: PCI Express
- Pd: 50.12
- Supply Voltage: Other; 3.3V
- Operating Temperature: -40 to 85
Wireless Chipset -- QCA9377
from QUALCOMM, Incorporated
from QUALCOMM, Incorporated
Dual-band 1 x 1 802.11ac + Bluetooth 4.1. The QCA9377-3 is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1 × 1 802.11a/b/g/n/ac WLAN standards and Bluetooth 4.1 + HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy... [See More]
- Interface: I2C; PCI Express; UART
- Data Rate: 433000