I2C WiFi and WiMAX Wireless Chips

4 Results
Wi-Fi Modules -- 1359766 [ESP-WROOM-02 from Espressif Systems]
from RS Components, Ltd.

ESP-WROOM-02 - ESP8266 based WiFi module [See More]

  • Interface: I2C; SPI; UART; Gpio, hspi, i2c, i2s, ir, pwm, uart
  • Features: RoHS
  • Supply Voltage: Other; 2.5 to 3.6v
Wi-Fi Modules -- 1372785 [ESP-07S from RF Solutions]
from RS Components, Ltd.

ESP-07S ESP8266 WiFi Module 16Mbits SPI [See More]

  • Interface: I2C; SPI; UART; Gpio, hspi, i2c, i2s, ir, pwm, uart
  • Features: RoHS
  • Supply Voltage: Other; 3 to 3.6v
IoT/Communication Modules >> WiFi Modules -- HLK-7688A
from LCSC Electronics Technology (HK) Limited

14dBm~22dBm MT7688AN 芯 片 - WiFi Modules ROHS [See More]

  • Interface: I2C; SPI; UART; USB
  • Pd: 25.12 to 158
  • Supply Voltage: Other; 3.3V
  • Operating Temperature: -20 to 60
Wireless Chipset -- AR6004
from QUALCOMM, Incorporated

Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio. The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications. AR6004 Specs. Wi-Fi. Wi-Fi Standards. 802.11n. 802.11a/b/g. Wi-Fi Spectral Bands. 2.4 GHz. 5 GHz. Peak... [See More]

  • Interface: I2C; SPI; UART; USB
  • Package Type: BGA
  • Data Rate: 300000