RS232 WiFi and WiMAX Wireless Chips

3 Results
Wireless M-Bus Module -- ME50-169
from Telit IoT Solutions, Inc.

The Telit ME50-169 is a wireless M-Bus module compliant with the EN13757: part 4 Wireless M-Bus standard. It is ideally suited for use in one or two-way data links with gas, water, heat and electricity meters and concentrators. The ME50-169 operates in the 169 MHz band and runs Wireless M-Bus N... [See More]

  • Interface: RS232
  • Supply Voltage: Other; 2 to 3.6 VDC
  • Device Type: Modem
  • Data Rate: 9.6 to 115
Wireless M-Bus Module -- ME50-868
from Telit IoT Solutions, Inc.

The Telit ME50-868 is a wireless M-Bus module compliant with the EN13757 part 4 and part 5 Wireless M-Bus standard. It is ideally suited for use in one or two-way data links with gas, water, heat and electricity meters and concentrators. The ME50-868 operates in the 868 MHz band with Tx power of up... [See More]

  • Interface: RS232
  • Supply Voltage: Other; 2 to 3.6 VDC
  • Device Type: Modem
  • Data Rate: 115
Wireless M-Bus Module -- ME70-169
from Telit IoT Solutions, Inc.

The Telit ME70-169 is a wireless M-Bus module compliant with the EN13757 part 4 2013 wireless M-Bus standard. It is ideally suited for use in one or two-way data links with gas, water, heat and electricity meters and concentrators. The ME70-169 operates in the 169 MHz band and runs Wireless M-Bus N... [See More]

  • Interface: RS232
  • Supply Voltage: Other; 2.3 to 3.6 VDC
  • Device Type: Modem
  • Data Rate: 2.4 to 19.2