Corrosion Inhibitor / Rust Preventative Dielectric Greases and Insulating Fluids

8 Results
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Low or Non-Foaming
  • Use Temperature: -35 to 450
  • Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
Ultra High Vacuum and High Temperature Grease -- Santovac® 5GB
from SantoLubes LLC

SANTOVAC 5-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is Polyphenyl Ether (SANTOVAC 5) that has been successfully used for many years in high... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Use Temperature: 601
  • Type / Function: Grease / Gel
  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
H2O Corrosion Control Spray -- H2OCC08RF
from H2O Control Products, Inc.

Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas. With... [See More]

  • Features: Aerosol, Sprayable or Misting; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative
  • Dielectric Strength: 30000
  • Type / Function: Fluid / Oil; Corrosion Control
  • Applications: Electrical / Electronic
Penetrating Oil -- 6030
from Aervoe Industries Incorporated

Displaces moisture, formulated with low surface tension [See More]

  • Features: Aerosol, Sprayable or Misting; Corrosion Inhibiting or Rust Preventative
  • Dielectric Strength: 3.50E7
  • Type / Function: Fluid / Oil
  • Use Temperature: 40 to 110
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Low or Non-Foaming
  • Use Temperature: -35 to 450
  • Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Low or Non-Foaming
  • Use Temperature: -35 to 450
  • Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Low or Non-Foaming
  • Use Temperature: -35 to 450
  • Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release
  • Use Temperature: -80 to 500
  • Type / Function: Fluid / Oil; Grease / Gel; Boundary Lubricant Molybdenum and PTFE
  • Kinematic Viscosity: 327.0 to 350.0