Synthetic / Semi-synthetic Dielectric Greases and Insulating Fluids

11 Results
Fire Safe, Synthetic Ester-Based Transformer Fluid -- MIDEL 7131
from M&I Materials Limited

MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been specifically... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester
  • Specific Gravity: 0.9700
  • Kinematic Viscosity: 28.0
  • Pour Point: -76
Soft Dielectric Compound Lubricant/Sealant -- Bluesil™ V-726
from Bluestar Silicones USA Corp.

Soft Dielectric Compound Lubricant/Sealant. Description. Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent dielectric compound. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Use Temperature: -50 to 400
  • Dielectric Strength: 650000
  • Specific Gravity: 1.03
Food Grade Silicone Lube -- 8036
from Aervoe Industries Incorporated

Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Use Temperature: 40 to 110
  • Dielectric Strength: 3.50E7
  • Specific Gravity: 0.6600
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: -35 to 450
  • Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
Ultra High Vacuum and High Temperature Grease -- Santovac® 5GB
from SantoLubes LLC

SANTOVAC 5-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is Polyphenyl Ether (SANTOVAC 5) that has been successfully used for many years in high... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
  • Use Temperature: 601
  • Type / Function: Grease / Gel
  • Applications: High Vacuum & Temperature Applications
Compound -- Molykote® 111
from Dupont Molykote

Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Dielectric Strength: 1.77E7
  • Type / Function: Fluid / Oil
  • Use Temperature: -40 to 399
NovaGard G624 Dielectric Silicone Compound 150gm -- NVSI04060
from Techsil Limited

NovaGard ® G624 is an amorphous fumed silica thickened, polysiloxane based compound which offers an excellent water barrier with superior corrosion protection properties. Novagard ® G624 is a general purpose compound; formulated specifically for use as a water repellent coating to prevent... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: -35 to 450
  • Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: -35 to 450
  • Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Specialty, Proprietary or Other; Polyurea; Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: -35 to 450
  • Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: -80 to 500
  • Type / Function: Fluid / Oil; Grease / Gel; Boundary Lubricant Molybdenum and PTFE
  • Kinematic Viscosity: 327.0 to 350.0