Sealing / Barrier Dielectric Greases and Insulating Fluids

9 Results
Compound -- Molykote® 111
from Dupont Molykote

Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Dielectric Strength: 1.77E7
  • Type / Function: Fluid / Oil
  • Use Temperature: -40 to 399
Food Grade Lube Grease -- 933
from Aervoe Industries Incorporated

Multi-service non-melting or staining, waterproof, fortified with P.T.F.E. [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Dielectric Strength: 3.00E7
  • Type / Function: Grease / Gel
  • Use Temperature: 40 to 110
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Low or Non-Foaming
  • Use Temperature: -35 to 450
  • Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
Excel 440 High Temperature Penetrant Lubricant
from H2O Control Products, Inc.

With the ability to withstand temperatures to 250 º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a... [See More]

  • Features: Aerosol, Sprayable or Misting; Sealing, Intrusion Barrier, Seal Forming or Sealant; Penetrant or Penetrating Oil
  • Dielectric Strength: 20000
  • Type / Function: Fluid / Oil; Cutting Oil
  • Use Temperature: 480
Stiff, Tacky Dielectric Compound Lubricant and Sealant -- Bluesil™ V-711
from Bluestar Silicones USA Corp.

Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is useful for protecting and sealing electrical and mechanical equipment. It is... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Release Agent or Mold Release
  • Flash Point: 500
  • Specific Gravity: 1.03
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Low or Non-Foaming
  • Use Temperature: -35 to 450
  • Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
H2O Corrosion Control Spray -- H2OCC08RF
from H2O Control Products, Inc.

Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas. With... [See More]

  • Features: Aerosol, Sprayable or Misting; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative
  • Dielectric Strength: 30000
  • Type / Function: Fluid / Oil; Corrosion Control
  • Applications: Electrical / Electronic
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Low or Non-Foaming
  • Use Temperature: -35 to 450
  • Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release
  • Use Temperature: -80 to 500
  • Type / Function: Fluid / Oil; Grease / Gel; Boundary Lubricant Molybdenum and PTFE
  • Kinematic Viscosity: 327.0 to 350.0