Aerosol / Spray Dielectric Greases and Insulating Fluids

4 Results
Excel 440 High Temperature Penetrant Lubricant
from H2O Control Products, Inc.

With the ability to withstand temperatures to 250 º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a... [See More]

  • Features: Aerosol, Sprayable or Misting; Sealing, Intrusion Barrier, Seal Forming or Sealant; Penetrant or Penetrating Oil
  • Dielectric Strength: 20000
  • Type / Function: Fluid / Oil; Cutting Oil
  • Use Temperature: 480
Food Grade Lube Oil -- 932
from Aervoe Industries Incorporated

Penetrates the surface to loosen rust, corrosion, scale, and dirt [See More]

  • Features: Aerosol, Sprayable or Misting
  • Use Temperature: 40 to 95
  • Dielectric Strength: 3.00E7
  • Specific Gravity: 0.8000
H2O Corrosion Control Spray -- H2OCC08RF
from H2O Control Products, Inc.

Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas. With... [See More]

  • Features: Aerosol, Sprayable or Misting; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative
  • Dielectric Strength: 30000
  • Type / Function: Fluid / Oil; Corrosion Control
  • Applications: Electrical / Electronic
Food Grade Lube Oil GPT -- G932
from Aervoe Industries Incorporated

Penetrates the surface to loosen rust, corrosion, scale, and dirt [See More]

  • Features: Aerosol, Sprayable or Misting
  • Specific Gravity: 0.8800
  • Use Temperature: 20 to 100
  • Grade / Approvals: USDA H-1