Electrical / Electronic Dielectric Greases and Insulating Fluids

7 Results
Insulating Oils -- ISOVOLTINE 402
from Total Lubricants USA, Inc.

Mineral oil based, type I electrical insulating oil. Recommended for use in electrical equipment such as distribution, substation transformers, circuit breakers, oil filled capacitors, switches, tap changers, and electrical reclosures. [See More]

  • Applications: Electrical / Electronic
  • Composition / Chemistry: Petroleum or Mineral Oil
Excel 440 High Temperature Penetrant Lubricant
from H2O Control Products, Inc.

With the ability to withstand temperatures to 250 º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a... [See More]

  • Applications: Automotive or Transportation; Electrical / Electronic
  • Dielectric Strength: 20000
  • Type / Function: Fluid / Oil; Cutting Oil
  • Use Temperature: 480
Power Generation Specialty Lubricant
from Phillips 66 Lubricants

As one of the largest finished lubricants suppliers in the U.S., Phillips 66 Lubricants is known for manufacturing and marketing high-quality base oils and sophisticated formulations. These premier products reach across every key market sector, including power generation, rail, mining, construction... [See More]

  • Applications: Electrical / Electronic
  • Specific Gravity: 0.8855
  • Kinematic Viscosity: 9.6
  • Pour Point: -76
Soft Dielectric Compound Lubricant/Sealant -- Bluesil™ V-726
from Bluestar Silicones USA Corp.

Soft Dielectric Compound Lubricant/Sealant. Description. Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent dielectric compound. [See More]

  • Applications: Electrical / Electronic; Process Equipment, Tanks, Reactor or Lines
  • Use Temperature: -50 to 400
  • Dielectric Strength: 650000
  • Specific Gravity: 1.03
Compound -- Molykote® 111
from Dupont Molykote

Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]

  • Applications: Automotive or Transportation; Electrical / Electronic; Food Contact Approved; Marine
  • Dielectric Strength: 1.77E7
  • Type / Function: Fluid / Oil
  • Use Temperature: -40 to 399
Fire Safe, Synthetic Ester-Based Transformer Fluid -- MIDEL 7131
from M&I Materials Limited

MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been specifically... [See More]

  • Applications: Electrical / Electronic; Distribution Transformers, Power Transformers, Traction Transformers, Rectifier Transformers, Pole-type Transformers, Tapchangers, Thyristor Cooling
  • Specific Gravity: 0.9700
  • Kinematic Viscosity: 28.0
  • Pour Point: -76
H2O Corrosion Control Spray -- H2OCC08RF
from H2O Control Products, Inc.

Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas. With... [See More]

  • Applications: Electrical / Electronic
  • Dielectric Strength: 30000
  • Type / Function: Fluid / Oil; Corrosion Control
  • Features: Aerosol, Sprayable or Misting; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative