Combustion Engines Refrigerants, Antifreezes, and Cooling Liquids

2 Results
Industrial Specialty Lubricant
from Phillips 66 Lubricants

Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]

  • Applications: Internal Combustion Engines; Food Contact Approved; Industrial Equipment
  • Viscosity Index: 68 to 460
  • Kinematic Viscosity: 2.1 to 12000.0
  • Specific Gravity: 0.7970 to 0.9320
Coolants -- Chevron HTF P-150
from Chevron Lubricants

Chevron HTF P-150 is an inhibited propylene glycol used as a heavy duty industrial coolant and heat transfer agent. The inhibitor system is designed to protect brass, copper, solder, steel, cast iron, aluminum, and other metals commonly found in industrial cooling and heating systems. A foam... [See More]

  • Applications: Automotive or Transportation; Internal Combustion Engines; Compressors; Process Equipment, Tanks, Reactor or Lines
  • Features: Low or Non-Foaming
  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol