Food Grade / Contact (FDA H1) Refrigerants, Antifreezes, and Cooling Liquids

3 Results
Coolants -- Chevron HTF P-200
from Chevron Lubricants

Chevron HTF P 200 is a silicate free coolant designed and approved for use in immersion or spray freezing equipment of packaged poultry or meat under the Federal Meat and Poultry Products Inspection Program. Chevron HTF P 200 should not be used for automotive or non-stationary heavy duty diesel... [See More]

  • Applications: Food Contact Approved
  • Composition / Chemistry: Water Soluble / Emulsion
Industrial Specialty Lubricant
from Phillips 66 Lubricants

Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]

  • Applications: Internal Combustion Engines; Food Contact Approved; Industrial Equipment
  • Viscosity Index: 68 to 460
  • Kinematic Viscosity: 2.1 to 12000.0
  • Specific Gravity: 0.7970 to 0.9320
Heating and Cooling Heat Transfer Fluid -- Paratherm MR®
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm MR ® mid-range heat transfer fluid is rated for service from 36 °F to 550 °F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the food-grade fluid is safe to use and is easy to dispose. Used or contaminated... [See More]

  • Applications: Food Contact Approved; Process Equipment, Tanks, Reactor or Lines; Batch Reactors, Laminating Lines, Plastic Mold
  • Specific Gravity: 0.8028
  • Kinematic Viscosity: 6.5
  • Use Temperature: 36 to 550