Synthetic / Semi-synthetic Refrigerants, Antifreezes, and Cooling Liquids

5 Results
High Temperature Heat Transfer Fluid -- Paratherm GLT™
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm GLT ™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550 °F. Applications Include …. Gas processing. Liquid terminal tank heating. Asphalt plants. Plastic production. Thermally Stable. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Petroleum or Mineral Oil
  • Specific Gravity: 0.8867
  • Kinematic Viscosity: 19.0
  • Use Temperature: 18 to 550
Heat Transfer Fluids -- DOWFROST HD™
from Hubbard-Hall Inc.

Product Information. DOWFROST HD heat transfer fluid is a formulation of 94.0 percent propylene glycol and a specially designed package of industrial corrosion inhibitors. The fluid is dyed bright yellow to aid in leak detection. Solutions in water provide freeze protection to below -50 ºC (-60... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
  • Applications: Process Equipment, Tanks, Reactor or Lines; Oil & Gas; Closed Loop Systems; HVAC; Radiant Heating; Immersion Freezing; Solar Heating; Thermal Energy Storage; Fermentation Cooling
  • Flash Point: 219
  • Features: Biodegradable
Coolants -- Chevron HTF E-100
from Chevron Lubricants

Chevron HTF E-100 is an exceptional quality single phase, ethylene glycol concentrate used in heat transfer applications or as an industrial coolant/antifreeze product. It is a readily biodegradable, silicate free coolant designed to minimize deposits that could reduce heat transfer. Chevron HTF... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
  • Features: Biodegradable
  • Applications: Process Equipment, Tanks, Reactor or Lines
Tap Tool -- 9106
from Aervoe Industries Incorporated

Inc. tool life up to 200%, reduces breakage & friction, carries heat away [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Use Temperature: 40 to 110
  • Specific Gravity: 0.8800
  • Applications: Drilling Tapping Milling Boring Reaming
Low Temperature Heat Transfer Fluid -- Paratherm CR®
from Paratherm – Heat Transfer Fluids by Lubrizol

Paratherm CR ® heat transfer fluid is a unique blend of synthetic components formulated to provide superior cooling performance in closed-loop heat-transfer systems operating down to -88 °C (-127 °F) yet is capable of maintenance free operation up to 218 ° C (425 °F). Get 10... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Specific Gravity: 0.8268
  • Kinematic Viscosity: 0.8
  • Use Temperature: -127 to 425