Petroleum / Mineral Oil Refrigerants, Antifreezes, and Cooling Liquids
from Duratherm Extended Life Fluids
Duratherm XLT-120 heat transfer fluid is engineered for long-term operation in heat transfer applications requiring precise temperature control ranging from -120 °F up to 150 °F (-84 °C to 65 °C). Ideal for cryogenic applications Duratherm XLT's ecomomical cost and wide operating... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Viscosity Index: 68 to 460
- Kinematic Viscosity: 2.1 to 12000.0
- Specific Gravity: 0.7970 to 0.9320
from Paratherm – Heat Transfer Fluids by Lubrizol
The Paratherm MR ® mid-range heat transfer fluid is rated for service from 36 °F to 550 °F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the food-grade fluid is safe to use and is easy to dispose. Used or contaminated... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Specific Gravity: 0.8028
- Kinematic Viscosity: 6.5
- Use Temperature: 36 to 550
from Parent Petroleum Co.
larger image. Castrol Heavy Duty 50/50 Pre-Diluted Extended Life Coolant/Antifreeze is a 50/50 mix of Castrol Heavy Duty Extended Life Coolant/Antifreeze and deionized water. Castrol Heavy Duty 50/50 Pre-Diluted Extended Life Coolant/Antifreeze should be used when topping-off cooling systems filled... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
from Paratherm – Heat Transfer Fluids by Lubrizol
The Paratherm GLT ™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550 °F. Applications Include …. Gas processing. Liquid terminal tank heating. Asphalt plants. Plastic production. Thermally Stable. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Petroleum or Mineral Oil
- Specific Gravity: 0.8867
- Kinematic Viscosity: 19.0
- Use Temperature: 18 to 550