Polyglycol / Water-Glycol Refrigerants, Antifreezes, and Cooling Liquids

2 Results
Heat Transfer Fluids -- DOWFROST HD™
from Hubbard-Hall Inc.

Product Information. DOWFROST HD heat transfer fluid is a formulation of 94.0 percent propylene glycol and a specially designed package of industrial corrosion inhibitors. The fluid is dyed bright yellow to aid in leak detection. Solutions in water provide freeze protection to below -50 ºC (-60... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
  • Applications: Process Equipment, Tanks, Reactor or Lines; Oil & Gas; Closed Loop Systems; HVAC; Radiant Heating; Immersion Freezing; Solar Heating; Thermal Energy Storage; Fermentation Cooling
  • Flash Point: 219
  • Features: Biodegradable
Coolants -- Chevron HTF E-100
from Chevron Lubricants

Chevron HTF E-100 is an exceptional quality single phase, ethylene glycol concentrate used in heat transfer applications or as an industrial coolant/antifreeze product. It is a readily biodegradable, silicate free coolant designed to minimize deposits that could reduce heat transfer. Chevron HTF... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
  • Features: Biodegradable
  • Applications: Process Equipment, Tanks, Reactor or Lines