Wall Mounted Patch Panels
from Hubbell Incorporated
MULTIMEDIA TYPE. UL, UL (CANADA AND US) APPROVAL. WALL MOUNTING. 12 PORT(S). 5E CATEGORY. UNIVERSAL WIRING CODE. NETSELECT[R] BRAND. INCLUDES 89D BRACKET. NS5E MODEL [See More]
- Ports: 12
- Features: Wall Mounted; UL Certified
- Cable Specifications: Category 5/5E
from Tripp Lite by Eaton
Tripp Lite's Cat6 wall-mount patch panel guarantees compatibility with all networks. Color-coded for both EIA/TIA 568a & 568b installations. Panel comes with 110-type termination blocks. This 12" panel effortlessly mounts to a wall or desk with two "C" brackets. Mounting bracket is provided. [See More]
- Port Type: RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
- Cable Specifications: Category 5/5E; Category 6
- Ports: 12
- Features: Wall Mounted
from TelephoneStuff.com
12 port patch panel with 89D Mounting Bracket meets and exceeds component performance requirements for category 5e TIA/EIA-568-A-5 and is available with either T568B or T568A wiring. [See More]
- Cable Specifications: Category 5/5E
- Features: Wall Mounted
from Opticonx, Inc.
Wall mount interconnect unit, with 6 MAC00 [See More]
- Ports: 12
- Features: Wall Mounted
- Cable Specifications: Fiber Optic Cable
from Belden Inc.
Fiber Wall Mount Patch Panel with Lock, Black [See More]
- Features: Wall Mounted
from Hubbell Incorporated
MULTIMEDIA TYPE. 0.75 INCH H SIZE. UL, UL (CANADA AND US) APPROVAL. WALL MOUNTING. 24 PORT(S). 5E CATEGORY. UNIVERSAL WIRING CODE. 1U RACK UNIT. NETSELECT[R] BRAND. INCLUDES 89D BRACKET. NS5E MODEL [See More]
- Ports: 24
- Cable Specifications: Category 5/5E
- Height in U: 1
- Features: Wall Mounted; UL Certified
from Tripp Lite by Eaton
Tripp Lite's Cat5e wall-mount patch panel guarantees compatibility with all networks. Color coded for both EIA/TIA 568a & 568b installations. Panel comes with 110-type termination blocks. This 12" panel effortlessly mounts to a wall or desk with two "C" brackets. Mounting bracket is provided. [See More]
- Port Type: RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
- Cable Specifications: Category 5/5E
- Ports: 12
- Features: Wall Mounted
from TelephoneStuff.com
Category 6 fold-down panels provide an alternative hinged solution. The Cat 6 fold-down panels contain a C6 series 48-port patch panel hinged to a 2U NEXTFRAME cable management panel. This hinged design authorizes the cable management panel to act as a support bench during termination and also... [See More]
- Ports: 48
- Features: Wall Mounted
- Cable Specifications: Category 6
from Belden Inc.
FiberExpress Patch Panel, Large Wall Mount, Black, Empty [See More]
- Features: Wall Mounted
from Hubbell Incorporated
MULTIMEDIA TYPE. 3.5 INCH H SIZE. UL, UL (CANADA AND US) APPROVAL. WALL MOUNTING. 48 PORT(S). 5E CATEGORY. UNIVERSAL WIRING CODE. 2U RACK UNIT. NETSELECT[R] BRAND. INCLUDES 89D BRACKET. NS5E MODEL [See More]
- Ports: 48
- Cable Specifications: Category 5/5E
- Height in U: 2
- Features: Wall Mounted; UL Certified
from Tripp Lite by Eaton
Tripp Lite's N250-024-LP, Cat6 Feed-Through Low Profile patch panel, makes cable patching quick and easy, by simply plugging Cat6 patch cables into either side of the Cat6 couplers. Ninety degree angles on the couplers allows for low profile mounting to a wall with included stand-off brackets. [See More]
- Port Type: RJ Type (Modular) Connector
- Height in U: 1
- Ports: 24
- Cable Specifications: Category 5/5E; Category 6
from TelephoneStuff.com
Mounted directly to the wall, 19" wide wall mount bracket manufactured with a 6" depth provides easy cable management and prevents excessive bending of cables in accordance with TIA-568-A standards. Features: - All steel construction. - Provides rear cable entry opening. - Top and bottom cable... [See More]
- Features: Wall Mounted
from Hubbell Incorporated
MULTIMEDIA TYPE. UL, UL (CANADA AND US) APPROVAL. WALL MOUNTING. 12 PORT(S). 6 CATEGORY. UNIVERSAL WIRING CODE. NETSELECT[R] BRAND. INCLUDES 89D BRACKET. NS6 MODEL [See More]
- Ports: 12
- Features: Wall Mounted; UL Certified
- Cable Specifications: Category 6
from Tripp Lite by Eaton
Features. 12-Port Patch Panel Manages and Organizes High-Density Cat5e Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat5e patch cables into its 12 front RJ45 ports, and use a 110 or Krone punch-down tool (do not use a 4/5 pair 110 punch-down tool) to terminate... [See More]
- Port Type: RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
- Cable Specifications: Category 5/5E
- Ports: 12
- Features: Wall Mounted
from TelephoneStuff.com
1U Patch Panel Bracket is also identified as a 1U Hinged Wall Rack. The Patch Panel Brackets make mounting patch panels or shallow equipment simple and easy. When there is no need for a wall mount rack or cabinet, Patch Panel Brackets are a low cost alternative. Patch Panel Bracket Features: - The... [See More]
- Features: Wall Mounted
from Hubbell Incorporated
MULTIMEDIA TYPE. 3.5 INCH H SIZE. UL, UL (CANADA AND US) APPROVAL. WALL MOUNTING. 48 PORT(S). 6 CATEGORY. UNIVERSAL WIRING CODE. 2U RACK UNIT. NETSELECT[R] BRAND. INCLUDES 89D BRACKET. NS6 MODEL [See More]
- Ports: 48
- Cable Specifications: Category 6
- Height in U: 2
- Features: Wall Mounted; UL Certified
from Tripp Lite by Eaton
Features. 12-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat6 patch cables into its 12 front RJ45 ports, and use a 110 or Krone punch-down tool (do not use a 4/5 pair 110 punch-down tool) to terminate... [See More]
- Port Type: RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
- Cable Specifications: Category 5/5E; Category 6
- Ports: 12
- Features: Wall Mounted
from TelephoneStuff.com
2U Patch Panel Bracket make mounting patch panels or shallow equipment simple and easy. When there is no need for a wallmount rack or cabinet, Patch Panel Brackets are a great low cost alternative. Patch Panel Bracket Features: - The hinged design delivers the functionality of a swing-out wallmount... [See More]
- Features: Wall Mounted
from Hubbell Incorporated
DATA MODULE TYPE. 6.47 INCH W X 2.95 INCH H SIZE. UL, UL (CANADA AND US) APPROVAL. WALL MOUNTING. 8 PORT(S). 5E CATEGORY. 568A WIRING CODE. 1U RACK UNIT. NETSELECT[R] BRAND. NSO MODEL [See More]
- Ports: 8
- Cable Specifications: Category 5/5E
- Height in U: 1
- Features: Wall Mounted; UL Certified
from TelephoneStuff.com
4U Patch Panel Brackets make mounting patch panels or shallow equipment simple and easy. When there is no need for a wallmount rack or cabinet, Patch Panel Brackets are a great low cost alternative. Patch Panel Bracket Features: - The hinged design delivers the functionality of a swing-out wallmount... [See More]
- Features: Wall Mounted
from Hubbell Incorporated
110 CONNECT TYPE. 10 INCH W X 1.5 INCH D X 2.5 INCH H SIZE. 89D BRACKET/WALL MOUNTING. 12 PORT(S). 5E CATEGORY. T568A WIRING CODE. HUBBELL[R] BRAND. FRONT ACCESS [See More]
- Ports: 12
- Features: Wall Mounted
- Cable Specifications: Category 5/5E
from TelephoneStuff.com
6U Patch Panel Brackets make mounting patch panels or shallow equipment simple and easy. When there is no need for a wallmount rack or cabinet, Patch Panel Brackets are a great low cost alternative. Patch Panel Bracket Features: - The hinged design delivers the functionality of a swing-out wallmount... [See More]
- Features: Wall Mounted
from Hubbell Incorporated
10 INCH W X 1.5 INCH D X 2.5 INCH H SIZE. UL, CSA APPROVAL. WALL MOUNTING. 12 PORT(S). 5E CATEGORY. T568B WIRING CODE. SPEEDGAIN[R] BRAND. P5E MODEL [See More]
- Ports: 12
- Features: Wall Mounted; UL Certified
- Cable Specifications: Category 5/5E
from TelephoneStuff.com
Use these brackets to mount patch panels and cable management without the use of a rack. Compatible with 19" patch panels. All brackets are 6 inches deep. [See More]
- Features: Wall Mounted
from Hubbell Incorporated
110 CONNECT TYPE. 10 INCH W X 1.5 INCH D X 2.5 INCH H SIZE. UL, CSA APPROVAL. 89D BRACKET/WALL MOUNTING. 12 PORT(S). 5E CATEGORY. T568B WIRING CODE. SPEEDGAIN[R] BRAND. TYPE FRONT ACCESS. P5E MODEL [See More]
- Ports: 12
- Features: Wall Mounted; UL Certified
- Cable Specifications: Category 5/5E
from TelephoneStuff.com
NetKey 12-Port Wall Mount Modular Patch Panel. Features: - Accept all NetKey modules. - Pre-printed numbers above each port for easy identification. - White write-on areas for port and panel identification. - Mounts to wall with standard 89D bracket (WB89D). - Module Spaces: 12. - Patch Panel Style:... [See More]
- Port Type: RJ Type (Modular) Connector
- Features: Wall Mounted
- Ports: 12
from Hubbell Incorporated
110 CONNECT TYPE. 19 INCH W X 1.5 INCH D X 3.5 INCH H SIZE. UL, CUL APPROVAL. BRACKET/WALL MOUNTING. 24 PORT(S). 5E CATEGORY. T568B WIRING CODE. SPEEDGAIN[R] BRAND. TYPE FRONT ACCESS. P5E MODEL [See More]
- Ports: 24
- Features: Wall Mounted; UL Certified
- Cable Specifications: Category 5/5E
from TelephoneStuff.com
NetKey Category 5e Wall Mounted 12-Port Punchdown Patch Panel. Features: - Meets Category 5e performance requirements. - Punchdown style termination on back of patch panel. - Wiring scheme clearly identified on universal label. - Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable. [See More]
- Ports: 12
- Features: Wall Mounted
- Cable Specifications: Category 5/5E
from Hubbell Incorporated
0.09 INCH ALUMINUM MATERIAL. 19 INCH W X 7.5 INCH D X 7 INCH H SIZE. BLACK COLOR. UL, CUL APPROVAL. WALL MOUNTING. 48 PORT(S). 5E CATEGORY. UNIVERSAL WIRING CODE. SPEEDGAIN[R] BRAND. TYPE HINGED. HEIGHT 3.5 INCH. P5E MODEL [See More]
- Ports: 48
- Features: Wall Mounted; UL Certified
- Cable Specifications: Category 5/5E
from TelephoneStuff.com
NetKey Category 6 Wall Mounted 12-Port Punchdown Patch Panel. Features: - Meets Category 6 requirements. - Punchdown style termination on back of patch panel. - Wiring scheme clearly identified on universal label. - Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable. - Accepts... [See More]
- Ports: 12
- Features: Wall Mounted
- Cable Specifications: Category 6
from Hubbell Incorporated
0.09 INCH ALUMINUM MATERIAL. 19 INCH W X 7.5 INCH D X 7 INCH H SIZE. BLACK COLOR. UL, CUL APPROVAL. WALL MOUNTING. 48 PORT(S). 6 CATEGORY. UNIVERSAL WIRING CODE. SPEEDGAIN[R] BRAND. TYPE HINGED. HEIGHT 3.5 INCH [See More]
- Ports: 48
- Features: Wall Mounted; UL Certified
- Cable Specifications: Category 6
from TelephoneStuff.com
The patch panel wall mount assemblies will accomodate any 19" patch panel when wall mounting is desirable. Brackets can be stacked when additional frames are required. The hinged design allows for easy access to terminations. The bracket is made of durable 14 gauge steel with a powder coated black... [See More]
- Ports: 24
- Features: Wall Mounted
from TelephoneStuff.com
Category 5e Patch Panels 12-port, Cat 5e, 568A/B, Wall Mount. Features: - Dimension: 3.2"H x 10"W x 2"D. - Rugged Steel Construction, with rolled edges eliminates flex during termination. - Write-on label and number designations provide easy identification. - Rear cable management bar provides cable... [See More]
- Ports: 12
- Features: Wall Mounted
- Cable Specifications: Category 5/5E