Audio Plugs and Jacks Patch Panels
from L-com, Inc.
These ¼" stereo style Rack Panels are set up for connecting multiple instruments, back up circuits, and audio gear. It aids in cable management and keeping the installations clean and orderly when your schedule demands rapid set ups. There are several versions to choose from including a 1U... [See More]
- Port Type: Audio Plugs and Jacks
- Height in U: 1
- Ports: 16
from MilesTek Corporation
MilesTek's 3.5mm Audio sub panels are great for connecting many types of audio equipment. There are several versions to choose from including a two port and four port panel. Each panel is supplied with four 6-32 screws for quick installation into MilesTek's universal frame. Pick and choose the... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
48 & 52 Point 1/4" Long Frame Audio with Solder Lug I/O & Cable Tie Bar. 1RU, 2X24 1/4" Longframe Solder Bay w/Cable Tie Bar - Full Normals Out. Originally designed to meet military specifications, this patchbay is as rugged and versatile as they come. Options include multiple normalling... [See More]
- Port Type: Audio Plugs and Jacks
from MilesTek Corporation
MilesTek's 3.5mm Audio sub panels are great for connecting many types of audio equipment. There are several versions to choose from including a two port and four port panel. Each panel is supplied with four 6-32 screws for quick installation into MilesTek's universal frame. Pick and choose the... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
48 & 52 Point 1/4" Long Frame with Solder Lug I/O and Cable Tray. 1RU, 2X24 1/4" Longframe Solder Bay w/Cable Tray - Full Normals Brought Out. All the high quality features of our standard 48 & 52 point 1/4 " Long Frame patchbays plus a semi-enclosed metal chassis that protects the jacks... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
48 Point 1/4" Long Frame Front Access Audio Patchbays with PPT Punchdown I/O. 1RU, Front Access Bay, 2X24 Longframe w/Normals Out. The Front Access Series offers the end user the ease of re-terminating patchpoints from the front of the rack. A slide out tray allows the user to slide out the... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
48 Point Fully Enclosed 1/4" Long Frame Patchbays with PPT Punchdown I/O. 1RU, 2X24 Longframe Bay with IDC Rear Panel - Normals Out. The MTP48K Patchbay Series is a fully enclosed, fully wired 48 point 1/4 " long frame patchbay with PPT punchdown terminals on the back. Patchbays are available... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
96 Point Fully Enclosed TT Patchbays with PPT Punchdown I/O. 1.5RU, 2X48 Bantam TT bay To IDC/PPT Punch terminals on the Rear, Half Normalled. Fully enclosed 96 point TT patchbays, hard-wired with premium 110 Ohm cabling for analog or AES/EBU digital audio. PPT Punchdown I/O makes termination fast... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
1RU, 2X48 Bantam TT, 120 Pin EDAC, Mono Spaced, Normals Brought Out. The TT96EDAC Bantam/TT Series offers the convenience of EDAC ® connectors on the back of the panel for easy installation. Available in normals strapped and normals brought out, both wired to the SAC code of wiring. We also... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
1RU, 2X48 Bantam TT Bay, Solder Terminals - Full Normals Brought Out. Our number one selling TT Patchbay. Multiple normalling configurations, pre-tinned and offset solder lugs, cable tie bar, changeable designation strips, and the most rugged, long lasting TT jacks available make this patchbay an... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
96 Point TT Patchbays with Solder Lug I/O and Semi-Enclosed Chassis. 1RU, 2X48 Bantam TT Patch Kit Bay, Solder Terminals - Full Normals Brought Out. All the high quality features of our standard 96 point solder lug TT patchbays plus a semi-enclosed metal chassis that protects the jacks and can... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
96 Point TT/Bantam Front Access Audio Patchbays with PPT Punchdown I/O. 1RU, 2X48 Bantam TT Front Access Bay, Normals Out. The Front Access Series offers the end user the ease of re-terminating patchpoints from the front of the rack. A slide out tray allows the user to slide out the punchdown... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
Combination EZ Norm TT/Bantam Audio & Midsize Video Patchbays. 1RU, 16 MidSize Video Jacks, Normalled / 75 Ohm Terminated and 24 TT EZ Norm Audio Jacks. The MVEZN Series combines our popular MVJ midsize video jacks with our latest bantam jack, the EZ Norm. This patchbay has 16 video jacks and 24... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
Combination Midsize Video & Bantam/TT Audio Patchbays. 1RU, 16 MidSize Video Jacks, Normalled / 75 Ohm Terminated and 48 TT/Bantam Jacks, Full Normals Out. The MBPK Series combines audio and video in one convenient patchbay. The patchbay consists of 16 midsize video jacks and 48 TT bantam jacks. [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
Combination Standard Size Video & 1/4" Long Frame Audio Patchbays. 1RU, 13 Standard "HD" 3Ghz Video Jacks, Normalled / 75 Ohm Terminated and 26 1/4" Long Frame Audio Jacks, Normals Brought Out. The VAP Series combines audio and video in one convenient patchbay. Standard versions consist of 13 video... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
DIN 1.0 / 2.3 Feed-Thru Patchbay. 1RU patchbay loaded with 96 of our premium DIN 1.0/2.3 feed-thru connectors. Ideal for extension and ease of access to the I/O on large format HD routing systems. Bring all of the hard to reach DIN 1.0/2.3 connections on your router to an easier access point in your... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
Block without jacks. Dual-Jax Blocks are ideal where limited jack connections are needed but larger jack panels are not required. Designed for broadcasting, intercom and PA systems, switchboards, and commercial, industrial and military communications equipment. Dual-Jax Blocks mount in panels or... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
1RU, 1X12 HPC Panel w/.250 Faston Terminals on the Connectors. The HPC Series Loudspeaker Patchbays features a 19 ” rack unit loaded with HPC loudspeaker connectors. Available with either 0.250 ” Faston terminals or 0.187 ” Faston terminals. One rack unit height versions come with... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
MMVP Video Patchbay, 1RU, 2x48, normalled, terminated. Switchcraft ® introduces the MMVP Series of high density, high definition video patchbays. The design of our micro video jack allows for 48 channels / 96 patchpoints in a 1RU, 19 ” rack. All Micro Video Patchbays meet SMPTE 424M... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
Mounts 48 MT-Jax&0174;. Openings are on alternate .625 inch and .75 inch centers in each row. Includes 12 black module inserts, insert mounting screws and two Kwik-Change&0174; designation strips. Series JP ® Modular Jack Panels feature a modular packaging concept. Jacks are mounted on inserts... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
MTP24K Series, 11" High x 5.75" Wide, Unwired with IDC/PPT in rear. Wall mountable blocks allow for 24 channels of audio or 144 conductors of cable runs to be joined to a central joined location. The blocks are extremely lightweight but at the same time very durable and easy to work with [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
MTPBK/TTPB 48 Sets of PPT Terminals (Tip, Ring, Sleeve, Tip Normal, Ring Normal), 2RU. The Backpanel Series offers the end user the flexibility of configuring their own patchbay, or to use as a central patchpoint location. The backpanels utilize the PPT punchdown and come with a rugged cable tray. [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
1RU, 2X32 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated. MVP32DK / MVP32SK MidSize Series video patchbays offer outstanding performance in high-density 19 inch rack panels. All units use single video jacks for isolated ground applications. Options include 1RU, 1.5RU, or 2RU rack heights. [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
1RU, 2X32 MidSize Video Patchbay, Normalled / 75 Ohm Terminated. MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normalled and 75 Ohm terminated/non-terminated configurations. [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
1RU, 2X34 MidSize Video Patchbay, Normalled / 75 Ohm Terminated. MVP Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normalled and 75 Ohm terminated/non-terminated configurations. [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
2RU, 3X32 MidSize Video Patchbay, Single Jacks, 75 Ohm Terminated. MVPM Series MidSize video patchbays meet SMPTE 424M specification (up to 3 GHz) and provide a monitoring circuit. They are available in normalled/non-normalled and 75 Ohm terminated/non-terminated configurations. [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
RS422 Data Patchbay, 2x8 horizontal layout, 1RU. Our standard RS422 data jackfield series will easily fit into any television broadcast or video production where custom data patching is required. Features include either 8,16, 24, or 32 TT style jacks on the front to a 9 pin D-Sub on the back. Custom... [See More]
- Port Type: Audio Plugs and Jacks
from Conxall Corporation
Panels accomodate 24 T-Jax&0174; jacks; jack openings are on alternate .625 inch and .750 inch spacing; twin plugs cannot be cross-connected between adjacent jack pairs. Includes designation strips. SERIES 1200 - Panels accomodate 24 T-Jax ® jacks in standard 1.75 inch x 19 inch racks. SERIES... [See More]
- Port Type: Audio Plugs and Jacks