110 IDC Contacts Patch Panels
from SFCable.com
UL approved. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. Support T568A &B wiring [See More]
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 5/5E
- Ports: 16
from SFCable.com
UL approved. Meets TIA/EIA-568B.2/568B.2-1 Cat.6 ISO/IEC 11801 and EN 50173-1 specification Support T568A & B wiring. [See More]
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 6
- Ports: 16
from SFCable.com
Identify network ports instantly. LED patch panle is equipped with LED indicator on each port. With LED patch panel and Signal Generator, you can instantly identify ports without removing panel wiring or shutting down system. No more cumbersome trial and error port serch with tone generator and... [See More]
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 6
- Ports: 24
from SFCable.com
48 Port CAT5E 110 Patch Panel Rackmount w/LED Indicator. Identify network ports instantly patch panel is equipped with LED indicator on each port. With LED patch panel and Signal Generator, you can instantly identify ports without removing panel wiring or shutting down system. No more cumbersome... [See More]
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 5/5E
- Ports: 48
from SFCable.com
48Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. [See More]
- Permanent Contacts: 110 IDC Contacts
- Height in U: 1
- Ports: 48
- Cable Specifications: Category 5/5E
from SFCable.com
48 Port CAT6 110 Patch Panel Rackmount w/LED Indicator. Identify network ports instantly patch panel is equipped with LED indicator on each port. With LED patch panel and Signal Generator, you can instantly identify ports without removing panel wiring or shutting down system. No more cumbersome... [See More]
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 6
- Ports: 48
from SFCable.com
Identify network ports instantly LED patch panle is equipped with LED indicator on each port. With LED patch panel and Signal Generator( Part no:1022-SF-13), you can instantly identify ports without removing panel wiring or shutting down system. No more cumbersome trial and error port serch with... [See More]
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 5/5E
- Ports: 24
from SFCable.com
12Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. [See More]
- Permanent Contacts: 110 IDC Contacts
- Height in U: 1
- Ports: 12
- Cable Specifications: Category 5/5E
from SFCable.com
Mounting Bracket Included. UL approved. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. Dimensions : 10"(H) x 2 1/4" (W) x 1 3/4" (D) [See More]
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 5/5E
- Ports: 12
from SFCable.com
24Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. [See More]
- Permanent Contacts: 110 IDC Contacts
- Height in U: 1
- Ports: 24
- Cable Specifications: Category 5/5E
from SFCable.com
96Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. [See More]
- Permanent Contacts: 110 IDC Contacts
- Height in U: 1
- Ports: 96
- Cable Specifications: Category 5/5E
from SFCable.com
CAT6 12Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. [See More]
- Permanent Contacts: 110 IDC Contacts
- Height in U: 1
- Ports: 12
- Cable Specifications: Category 6
from SFCable.com
CAT6 12Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. [See More]
- Permanent Contacts: 110 IDC Contacts
- Height in U: 1
- Ports: 12
- Cable Specifications: Category 6
from SFCable.com
CAT6 24Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. [See More]
- Permanent Contacts: 110 IDC Contacts
- Height in U: 1
- Ports: 24
- Cable Specifications: Category 6