D-Subminiature Patch Panels

3 Results
1.75" X 19" Blank Panel w/ 16 Universal DB9/HD15/HDMI Cutouts, Black -- PR175DS916B
from L-com, Inc.

Create your own custom panel layout using L-com's pre-punched rack panels. This series of panels has pre-punched Universal DB9/HD15/HDMI cutouts for simple installation of Panel Mountable D-Sub Adapters/Couplers & Cable Assemblies. The Universal Punched Design allows for mounting your D-subs in... [See More]

  • Port Type: D-Subminiature Connector
  • Height in U: 1
  • Ports: 16
16 Channel Input Patch Panel -- 070C29
from PCB Piezotronics, Inc.

16-channel patch panel, (16) IDC's, (16) BNC jacks, and (1) DB50 male conn. [See More]

  • Port Type: D-Subminiature Connector; Insulation Displacement Contact (IDC)
  • Ports: 16
32 CHANNEL INPUT PATCH PANEL -- 070A33
from PCB Piezotronics, Inc.

Patch panel, 32-channel, rack mount, (32) BNC jack inputs, (32) IDC pin inputs, (2) DB-50 male outputs [See More]

  • Port Type: D-Subminiature Connector; Insulation Displacement Contact (IDC)
  • Ports: 32