Category 3/Voice Grade Patch Panels

6 Results
RJ Patch Panels -- 143846
from RS Components, Ltd.

RS PRO UT-899CAT35OPV RJ Patch Panel [See More]

  • Cable Specifications: Category 3/Voice Grade; Cat3
  • Ports: 50
  • Port Type: RJ Type (Modular) Connector
  • Height in U: 1
1.75" x19" Panel, 16 Cat 3 Couplers -- PR175F504B-C3
from L-com, Inc.

Secure mounting of category 3 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 voice or network grade patch cables on a rack. The metal flange is attached permanently to the panel with... [See More]

  • Cable Specifications: Category 3/Voice Grade
  • Height in U: 1
  • Ports: 16
Mini CAT3 Patch Panel - (25) RJ11 2-Wire, In/Out, (2) Telco 50 M/F -- 31527
from Black Box

Break out telco ports into 2-, 4-, 6-, or 8-wire jacks using these bars. Connect to RJ45 or RJ11 jacks. [See More]

  • Cable Specifications: Category 3/Voice Grade
  • Port Type: RJ Type (Modular) Connector
Pre-Configured Patch Panel -- ABP350
from Hubbell Incorporated

ANGLED TYPE. COLD ROLLED 16 GAUGE STEEL MATERIAL. 19 INCH W X 3.5 INCH H SIZE. BLACK COLOR. UL (CANADA AND US) APPROVAL. BLANK PORT(S). 6A/6/5E/3 CATEGORY. 2U RACK UNIT. XCELERATOR[TM] BRAND [See More]

  • Cable Specifications: Category 3/Voice Grade; Category 5/5E; Category 6
  • Features: UL Certified
  • Height in U: 2
Pre-Configured Patch Panel -- UDX16E
from Hubbell Incorporated

MULTIMEDIA TYPE. 16 GAUGE COLD ROLLED STEEL MATERIAL. 19 INCH W X 1.75 INCH H SIZE. BLACK COLOR. UL, CUL APPROVAL. RACK MOUNTING. 16 PORT(S). 3/5E/6/6A CATEGORY. 1U RACK UNIT. NEXTSPEED[R], ISTATION[TM] BRAND. TYPE SHIELDED, UNLOADED. UDX MODEL [See More]

  • Cable Specifications: Category 3/Voice Grade; Category 5/5E; Category 6
  • Height in U: 1
  • Ports: 16
  • Features: Shielded Ports; UL Certified
Pre-Configured Patch Panel -- UDX24E
from Hubbell Incorporated

MULTIMEDIA TYPE. 16 GAUGE COLD ROLLED STEEL MATERIAL. 19 INCH W X 1.75 INCH H SIZE. BLACK COLOR. UL, CUL APPROVAL. RACK MOUNTING. 24 PORT(S). 3/5E/6/6A CATEGORY. 1U RACK UNIT. NEXTSPEED[R], ISTATION[TM] BRAND. TYPE UNLOADED. UDX MODEL [See More]

  • Cable Specifications: Category 3/Voice Grade; Category 5/5E; Category 6
  • Height in U: 1
  • Ports: 24
  • Features: UL Certified