Plastic Tubing Medical Tubing

75 Results
Braid Reinforced Tubing
from New England Tubing Technologies

New England Tubing effectively utilizes its in-house technical staff and years of experience to assist our customers from product development to the finished product. With our extensive background in the manufacturing of braided tubing for medical devices, New England Tubing is the industry leader... [See More]

  • Type: Plastic
  • Color / Clarity: Translucent
  • Shape: Round
620P Series 0.125 in. Nominal ID Polytetrafluorethylene (PTFE) Tubing|Master File -- 620P-0431X100
from Kuriyama of America, Inc.

Superior Chemical Resistance - Chemical resistant PTFE compatible with an extremely wide range of industrial chemicals and solvents. Handles Extreme Temperatures - Service temperature range from -454 ºF to +500 ºF. Widest temperature range of any Kuri Tec product!. Food Grade Materials -... [See More]

  • Type: Plastic
  • Design Units: English; Metric
  • Material: Polytetrafluoroethylene; Polytetrafluorethylene (PTFE)
  • Outside Diameter: 0.250
Polyurethane Tubing -- MUT
from Beswick Engineering Co., Inc.

Polyurethane tubing provides excellent flexibility, resistance to kinking and abrasion, superior memory, elasticity, and resists attack by water, ozone, oil, and grease. Designed for application in medical, dental, and industrial fluid-power systems. Max Pressure Rating: See Chart Material:... [See More]

  • Type: Plastic
  • Outside Diameter: 0.375
  • Material: Polyurethane
  • Inside Diameter: 0.062
Custom Wire Extrusion
from New England Tubing Technologies

New England Tubing provides solutions to your most demanding medical wire and cable requirements. Our parent company, New England Wire Technologies, has over 120 years of custom cable experience. With state of the art equipment and facilities and expertly trained technical and production staff, we... [See More]

  • Type: Plastic
  • Shape: Round
KLEARON™ K018 Series 1/2 in. Nominal ID and 5/8 in. Nominal OD 68 Clear PVC Tubing|Master File -- K018-0810X100
from Kuriyama of America, Inc.

Clear Phthalate Free PVC Food Grade Tubing for applications Requiring more Flexibility. High gloss. Blue tint. Food grade clear PVC tubing. Self-extinguishing. Compound hardness 68 ±3 Shore "A". Phthalate Free!. Ideal for medical applications requiring USP class VI. Similar to K010 applications... [See More]

  • Type: Plastic
  • Design Units: English; Metric
  • Material: Poly Vinyl Chloride; PVC
  • Outside Diameter: 0.625
Extruded Parallel Tubing
from New England Tubing Technologies

New England Tubing also manufactures custom extruded parallel tubing, sometimes referred to as Para tubing, in a wide range of thermoplastics and designs. If your application requires parallel tubing with or without additional elements like electrical properties, signal carrying capabilities, or... [See More]

  • Type: Plastic
  • Color / Clarity: Clear; Solid; Multi
  • Shape: Round
Extruded Tubing
from New England Tubing Technologies

New England Tubing Technologies specializes in custom extrusions featuring small diameter, thin-wall, tight tolerance extruded tubing. Building on more than 50 years of extrusion experience of our parent company, New England Wire Technologies, we utilize our comprehensive background in thermoplastic... [See More]

  • Type: Plastic
  • Color / Clarity: Clear; Translucent; Solid; Multi
  • Shape: Round
High Pressure Tubing
from New England Tubing Technologies

New England Tubing manufactures high pressure tubing to meet the exacting requirements of the medical industry. Using state of the art extrusion, reinforcement, and measurement equipment housed in a new facility, our expert technical team will supply you the highest quality product on time. Whether... [See More]

  • Type: Plastic
  • Shape: Round
Multi-Durometer Tubing
from New England Tubing Technologies

New England Tubing ’s assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of reinforced multi-durometer custom products. Producing tubes with multi-durometer sections and the addition of stainless steel braids or spiral reinforcements allows for varied... [See More]

  • Type: Plastic
  • Color / Clarity: Clear
  • Shape: Round
Multi-Lumen Tubing
from New England Tubing Technologies

What is a “lumen ”?. In simple terms, a lumen is the inside space of a tubular structure. In tubing, lumen are often used for air or fluid evacuation or delivery, or to provide separate access ports for other devices like surgical scissors, stents, or cameras. New England Tubing... [See More]

  • Type: Plastic
  • Color / Clarity: Translucent
  • Shape: Round
Optically Clear PVC Tubing
from New England Tubing Technologies

There are many situations where tube clarity is critical to your overall design. We are happy to present a new optically clear PVC option which can be used in a wide variety of tube designs and is highly flexible, non-toxic, and ideal for use in the medical industry. [See More]

  • Type: Plastic
  • Shape: Round
  • Material: Poly Vinyl Chloride
  • Color / Clarity: Clear
Spiral Reinforced Tubing
from New England Tubing Technologies

New England Tubing specializes in spiral reinforced tubing, typically used to improve hoop (crush) strength and change flex characteristics of tubing. Our in-house technical staff has designed and built our PLC controlled high speed spiral winders, capable of handling a wide range of tubes and... [See More]

  • Type: Plastic
  • Color / Clarity: Translucent
  • Shape: Round
Tubing with Sires or Cables within the Walls -- eTubing™
from New England Tubing Technologies

Combining our parent company, New England Wire Technologies, custom cable manufacturing expertise with our extruded tubing capabilities, we can customize your tube with added elements such as ultra-miniature coaxial cables, high frequency cables, thermocouples, and high strength/high flex alloys to... [See More]

  • Type: Plastic
  • Color / Clarity: Translucent
  • Shape: Round
CO-EX™ Tubing
from Instech Laboratories, Inc.

CO-EX ™ infusion tubing was developed to prevent the loss of compounds due to absorption into the tubing, evaporation through the tubing, or alteration due to the leaching of plasticizers from the tubing. In humans, CO-EX is used to infuse insulin, nitroglycerine, and Taxol ® (Eli Lilly)... [See More]

  • Type: Plastic
  • Design Units: English; Metric
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Poly Vinyl Chloride
  • Outside Diameter: 0.051 to 0.064
DCT600 - PTFE Convoluted Tubing AMS-T-81914/2 & MIL-T-81914/2 -- DCT600-3/16
from Daburn Electronics & Cable

DCT600. PTFE Convoluted Tubing, MIL-T-81914/2, AMS-T-81914/2. Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted tubing is achieved by... [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polytetrafluoroethylene
  • Outside Diameter: 0.320
Bioprene® Biopharmaceutical Precision TPE Tubing -- 903.0005.016
from Watson Marlow Pumps Group

Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class... [See More]

  • Type: Plastic
  • Design Units: Metric
  • Material: Bioprene® TPE
  • Inside Diameter: 0.020
Fluorinated ethylene propylene (FEP) Tubing -- ALTAFLUOR 200® 200-0062-015-XX
from Altaflo

ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Fluoropolymer; FEP; AltaFluor®
  • Outside Diameter: 0.059 to 0.066
Flexelene 135 C Bioprocess & Medical Tubing -- 65062
from U.S. Plastic Corporation

1/32" ID x 3/32" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F. [See More]

  • Type: Plastic
  • Outside Diameter: 0.094
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Inside Diameter: 0.031
Clear Braided Reinforced PVC Hose -- IR-14120
from ICO RALLY

bull; Open mesh polyester braid encapsulated between walls of Clear ProFLO ® Tubing to become a single hose. • Provides higher-pressure values than unreinforced ProFLO ® Clear PVC tubing. • Smooth interior permits excellent flow characteristics. • Manufactured from NON-TOXIC... [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Poly Vinyl Chloride; Polyester
  • Outside Diameter: 0.315
Clear Cast Acrylic Tube
from Interstate Plastics, Inc.

Cast ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Acrylic
  • Shape: Round
Zeus 0 AWG Extruded PTFE Lightweight Wall Tubing - Natural -- ZEULW-0-C [14448 from Zeus]
from Lapp Tannehill

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric... [See More]

  • Type: Plastic
  • Inside Diameter: 0.330
  • Material: Polytetrafluoroethylene
  • Wall Thickness: 0.012
Thermoplastic Tubing
from Watson-Marlow Fluid Technology Group

Marprene is a long life thermoplastic elastomer with resistance to a wide range of chemicals. Marprene is highly resistant to oxidising agents such as ozone, peroxides and sodium hypochlorite. Colour/transparency Beige/opaque. Spallation Fair. Certification FDA regulations 21 CFR177.2600 for contact... [See More]

  • Type: Plastic
  • Design Units: Metric
  • Material: Marprene
  • Wall Thickness: 0.063 to 0.189
BPT Tubing -- PHARMED®
from Total Plastics, Inc.

Cream. PharMed ® BPT Tubing is less permeable to gases and vapors than silicone tubing. It is ideal for cell culture, fermentation, synthesis, separation, purification and process monitoring and control. Independent tests show that PharMed ® BPT Tubing is safe for use in sensitive cell... [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Pharmed® BPT
  • Outside Diameter: 0.145 to 1.000
Extruded Tube PTFE
from Fluoro-Plastics, Inc.

Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Fluoropolymer
  • Outside Diameter: 0.250 to 2.000
PVC Tubing
from Kent Elastomer Products, Inc.

Kent Elastomer Products, Inc. (KEP) offers PVC medical grade formulations ranging in durometers from 40 to 90 shore A to meet a variety of medical or food grade applications. KEP's PVC tubing meets FDA and U.S.P. Class VI requirements. It is non-toxic and inert, has superb clarity, and possesses... [See More]

  • Type: Plastic
Fluoropolymers (PTFE, PFA, FEP) Medical Tubing -- FEP-med
from Grayline, Inc.

Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave processes. Radiopaque... [See More]

  • Type: Plastic
  • Color / Clarity: Translucent; Multi
  • Temperature Range: -99 to 399
BioPAT® Flow Pipe, Barbed -- 64147
from Qosina Corp.

BioPAT Flow Pipe, Barbed - 64147 [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); PBT, TPE
  • Outside Diameter: 0.250
External Infusion Tubing
from Instech Laboratories, Inc.

This particular PU tubing is designed for a reliable friction fit with 22 or 25 gauge swivels and couplers. The elasticity and thick wall minimizes the chance of accidental disconnection, kinking or puncture. This tubing is used in our VAH and VAB tethers. Not for intravascular use; if that is your... [See More]

  • Type: Plastic
  • Design Units: English; Metric
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Outside Diameter: 0.037 to 0.055
Bioprene® TPE Tubing -- 903.0005.R16
from Watson Marlow Pumps Group

Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class... [See More]

  • Type: Plastic
  • Design Units: Metric
  • Material: Bioprene® TPE
  • Inside Diameter: 0.020
Tygon ND 100-65 Medical Tubing -- 54623
from U.S. Plastic Corporation

1/32" ID x 3/32" OD x 1/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 100 PSI @ 73F. The minimum bend radius is 1/8". Vacuum rating is 29.9" of Hg. [See More]

  • Type: Plastic
  • Outside Diameter: 0.094
  • Material: Tygon®
  • Inside Diameter: 0.031
Clear EXT Acrylic Tube
from Interstate Plastics, Inc.

Extruded ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Acrylic
  • Outside Diameter: 0.250 to 10.000
Thermoplastic Tubing
from Watson-Marlow Fluid Technology Group

Bioprene thermoplastic elastomer tube is fully approved for food and pharmaceutical applications. Bioprene lasts at least ten times as long as other tubing materials, thereby reducing stoppages for tube changes. Ideal for high pressure applications with excellent chemical resistance. Fully... [See More]

  • Type: Plastic
  • Design Units: Metric
  • Material: Bioprene®
  • Wall Thickness: 0.063 to 0.189
High Purity Pressure Tubing 2275 I.B. -- TYGON®
from Total Plastics, Inc.

Clear. Tygon ® 2275 I.B. helps maintain product integrity during fluid transfer in pharmaceutical and biotechnology applications. Loss of fluid through migration into the tubing or adherence of fluid onto the tubing walls may create inconsistencies in final product results. Tygon ® 2275 I.B. [See More]

  • Type: Plastic
  • Shape: Round
  • Material: Tygon®
  • Color / Clarity: Clear
Thermoplastic Elastomer Tubing
from Kent Elastomer Products, Inc.

Thermoplastic Elastomer (TPE) is a soft and flexible polymer with excellent physical properties, making it a good alternative for many latex or silicone tubing applications. FDA, NSF and USP Class VI material compounds are available for medical and food/beverage applications. TPE Performance... [See More]

  • Type: Plastic
BioPAT® Flow Pipe, Barbed -- 64148
from Qosina Corp.

BioPAT ® Flow Pipe, Barbed [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); PBT, TPE
  • Outside Diameter: 0.375
FEP Microdialysis Tubing
from Instech Laboratories, Inc.

Designed to connect microdialysis probes to swivels, pumps and fraction collectors, this custom-extruded FEP Teflon ® tubing has the same ID and OD as our 22ga quartz-lined microdialysis swivels (0.006 x 0.028 in [0.15 x 0.71 mm] ± 0.001 in). Internal volume is approximately 0.18 µL... [See More]

  • Type: Plastic
  • Design Units: English; Metric
  • Material: Fluoropolymer; Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Outside Diameter: 0.006
Marprene® Thermoplastic Elastomer Tubing -- 902.0005.016
from Watson Marlow Pumps Group

Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone, peroxides... [See More]

  • Type: Plastic
  • Design Units: Metric
  • Material: Marprene® TPE
  • Inside Diameter: 0.020
Clear Polycarbonate Tube
from Interstate Plastics, Inc.

Lexan is a brand name for polycarbonate a break resistant transparent glazing material. If you have an application that requires the use of a material that is transparent, yet virtually indestructible, polycarbonate is the material to use. Typical applications include store fonts, signage, display... [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polycarbonate
  • Outside Diameter: 0.250 to 10.000
Weldable Biopharmaceutical Tubing
from Watson-Marlow Fluid Technology Group

This pure thermoplastic elastomer can be welded and heat-sealed, allowing complete fluid paths to be assembled in minutes without connectors. PureWeld XL is a high quality peristaltic pump tube which exhibits very low internal spallation and is Animal-Derived Content Free (ADCF). Full... [See More]

  • Type: Plastic
  • Wall Thickness: 0.063 to 0.189
  • Design Units: Metric
  • Shape: Round
High Purity Tubing 2275 -- TYGON®
from Total Plastics, Inc.

Clear. Tygon ® High Purity Tubing is ideal for handling sensitive fluids such as pharmaceutical or biological solutions. There is virtually no absorption of key fluid constituents into the tubing material or fluid adsorption onto the tubing walls. As a result, fluid alteration and loss is... [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Tygon®
  • Outside Diameter: 0.188 to 1.375
BioPAT® Flow Pipe, Barbed -- 64149
from Qosina Corp.

BioPAT Flow Pipe, Barbed - 64149 [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); PBT, TPE
  • Outside Diameter: 0.500
Intravascular PU Tubing
from Instech Laboratories, Inc.

This is the most commonly used formulation of polyurethane for laboratory animal research. It is the same tubing we use to make our finished PU and CBAS-coated catheters. Sterilize using EtO. For laboratory research only. [See More]

  • Type: Plastic
  • Design Units: English; Metric
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Outside Diameter: 0.025 to 0.096
PVC High Pressure Tubing -- 950.0016.016
from Watson Marlow Pumps Group

PVC has a high shore hardness giving excellent pressure and suction performance. Low gas permeability. FDA approved for food; NSF listed. Working Temperature range: 20C - 60C. Other information: Clear. High pressure resistance. Medium restitution. Low permeability. [See More]

  • Type: Plastic
  • Design Units: Metric
  • Material: Poly Vinyl Chloride
  • Inside Diameter: 0.063
Microbore Tubing S-54-HL -- TYGON®
from Total Plastics, Inc.

Clear. Select Tygon ® Microbore Tubing for intravenous and arterial infusion as well as other surgical, hospital and laboratory applications. It is flexible enough to permit use of a single size tubing with several different needle gauges, yet sufficiently rigid to minimize the danger of wall... [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Tygon®
  • Outside Diameter: 0.030 to 0.090
BioPAT® Flow Pipe, Barbed -- 64150
from Qosina Corp.

BioPAT ® Flow Pipe, Barbed [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); PBT, TPE
  • Outside Diameter: 0.750
Polyethylene Tubing
from Instech Laboratories, Inc.

Instech Solomon's PE tubing solves one of the biggest problems with PE: the price. The low density formulation (LDPE) is comparable to that which is offered by the large catalog suppliers. PE-50 is the most common size as it connects to standard 22ga swivels and luer stubs. BPE-T25 is a new size... [See More]

  • Type: Plastic
  • Design Units: English; Metric
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Outside Diameter: 0.025 to 0.085
Sta-Pure® PCS PTFE-Reinforced Silicone Tubing -- 960.0016.016
from Watson Marlow Pumps Group

STA-PURE has a unique composite construction for superior burst resistance compared to unreinforced silicone rubber and thermoplastic elastomers. It operates at pressures up to 7 bar (100psi), lasts 18 times longer than silicone tubing and virtually eliminates spallation. STA-PURE is USP Class VI... [See More]

  • Type: Plastic; Rubber / Silicone
  • Design Units: Metric
  • Material: Polytetrafluoroethylene
  • Inside Diameter: 0.063
Spaghetti Tubing -- TEFLON®
from Total Plastics, Inc.

See Teflon Description. Aerospace. Electronic. Mechanical. Chemical. Automotive. Medical. Industrial. Food. Available Sizes AWG. Size. Nominal I.D. Heavy Wall. Standard Wall. Thin Wall. Light Wall. 32. .010 ”. -. -. .007 ”. .005 ”. 30. .012 ”. -. .009 ”. .009... [See More]

  • Type: Plastic
  • Inside Diameter: 0.010 to 1.010
  • Design Units: English
  • Wall Thickness: 0.005 to 0.035
BioPAT® Pressure Pipe, Barbed -- 64140
from Qosina Corp.

BioPAT Pressure Pipe, Barbed - 64140 [See More]

  • Type: Plastic; Rubber / Silicone
  • Design Units: English
  • Material: Synthetic Rubber; PBT, Silicone, ABS, PP
  • Outside Diameter: 0.250
PVC Tubing
from Instech Laboratories, Inc.

Durable and resistant to kinks. Not for intravascular use. [See More]

  • Type: Plastic
  • Design Units: English; Metric
  • Material: Poly Vinyl Chloride
  • Outside Diameter: 0.035 to 0.047
Sta-Pure® PFL PTFE-Reinforced Fluoroelatomer Tube -- 965.0016.016
from Watson Marlow Pumps Group

Chem.Sure is effectively pumpable PTFE - a high performance composite of PTFE and a high-grade fluoroelastomer - offering extraordinary chemical resistance, long life and very high burst pressures. Chem.Sure is USP VI and food grade approved making it suitable for foods and pharmaceuticals as well... [See More]

  • Type: Plastic
  • Design Units: Metric
  • Material: Polytetrafluoroethylene; Fluoroelastomer (THV)
  • Inside Diameter: 0.063
TYGON® Laboratory Tubing R-3603
from Total Plastics, Inc.

Clear. Crystal-clear and flexible, Tygon ® Laboratory Tubing handles virtually all inorganic chemicals found in the lab. Outstanding chemical resistance. Lot-to-lot consistency for reproducible results. Increases productivity in peristaltic pumps — outlasts other clear tubing 2 to 1. [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Tygon®
  • Outside Diameter: 0.094 to 2.500
BioPAT® Pressure Pipe, Barbed -- 64141
from Qosina Corp.

BioPAT ® Pressure Pipe, Barbed [See More]

  • Type: Plastic; Rubber / Silicone
  • Design Units: English
  • Material: Synthetic Rubber; PBT, Silicone, ABS, PP
  • Outside Diameter: 0.375
TYGON® Long Flex Life Pump Tubing LFL
from Total Plastics, Inc.

Clear. Crystal-clear Tygon ® Long Flex Life Pump Tubing is formulated specifically for use in peristaltic pump applications. With its superior flex life characteristics, manufacturing processes can be simplified by reducing production downtime due to pump tubing failure. The excellent wear... [See More]

  • Type: Plastic
  • Shape: Round
  • Material: Tygon®
  • Color / Clarity: Clear
BioPAT® Pressure Pipe, Barbed -- 64142
from Qosina Corp.

BioPAT ® Pressure Pipe, Barbed [See More]

  • Type: Plastic; Rubber / Silicone
  • Design Units: English
  • Material: Synthetic Rubber; PBT, Silicone, ABS, PP
  • Outside Diameter: 0.500
TYGON® Medical/Surgical Tubing S-50-HL
from Total Plastics, Inc.

Clear. Originally developed for use in cardiac surgery, Tygon ® Medical/Surgical Tubing ’s consistent quality provides dependable performance in medical device applications. Ideal for contact with blood. Flexible and resilient with established performance in peristaltic pump applications. [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Tygon®
  • Outside Diameter: 0.094 to 1.250
BioPAT® Pressure Pipe, Barbed -- 64143
from Qosina Corp.

BioPAT ® Pressure Pipe, Barbed [See More]

  • Type: Plastic; Rubber / Silicone
  • Design Units: English
  • Material: Synthetic Rubber; PBT, Silicone, ABS, PP
  • Outside Diameter: 0.750
TYGON® Silver Antimicrobial Tubing
from Total Plastics, Inc.

Silver. Tygon ® Silver Antimicrobial Tubing decreases microbe growth that can lead to foul odors, discoloration and formation of mildew and biofilm on tubing. Microbes can contaminate the material being transferred through tubing as well as degrade the tubing itself. Tygon ® Silver... [See More]

  • Type: Plastic
  • Shape: Round
  • Material: Tygon®
  • Color / Clarity: Solid
BioPAT® Pressure Pipe, Barbed -- 64145
from Qosina Corp.

BioPAT ® Pressure Pipe, Barbed [See More]

  • Type: Plastic; Rubber / Silicone
  • Design Units: English
  • Material: Synthetic Rubber; PBT, Silicone, ABS, PP
  • Outside Diameter: 1.000
Braided Flexelene™ 135C Tubing -- T1600
from Qosina Corp.

Braided Flexelene ™ 135C Tubing - T1600 [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE, Polyester/PET Fiber
  • Outside Diameter: 0.500
Braided Flexelene™ 135C Tubing -- T1601
from Qosina Corp.

Braided Flexelene ™ 135C Tubing - T1601 [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE, Polyester/PET Fiber
  • Outside Diameter: 0.625
Braided Flexelene™ 135C Tubing -- T1602
from Qosina Corp.

Braided Flexelene ™ 135C Tubing - T1602 [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE, Polyester/PET Fiber
  • Outside Diameter: 0.750
Braided Flexelene™ 135C Tubing -- T1603
from Qosina Corp.

Braided Flexelene ™ 135C Tubing - T1603 [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE, Polyester/PET Fiber
  • Outside Diameter: 1.125
C-Flex® 082 Tubing -- T2200
from Qosina Corp.

Qosina is a leading supplier of Tubing with 60A Durometer, 0.125 inch ID x 0.25 inch OD (3.2 mm x 6.4 mm), 50 ft coil (15.24 m). Get fast shipping and volume discounts on Tubing parts. [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE
  • Outside Diameter: 0.250
C-Flex® 082 Tubing -- T2202
from Qosina Corp.

Qosina is a leading supplier of Tubing with 60A Durometer, 0.25 inch ID x 0.375 inch OD (6.4 mm x 9.5 mm), 50 ft coil (15.24 m). Get fast shipping and volume discounts on C-Flex parts. [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE
  • Outside Diameter: 0.375
C-Flex® 082 Tubing -- T2204
from Qosina Corp.

Qosina is a leading supplier of Tubing with 60A Durometer, 0.375 inch ID x 0.563 inch OD (9.5 mm x 14.3 mm), 50 ft coil (15.24 m). Get fast shipping and volume discounts on C-Flex parts. [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE
  • Outside Diameter: 0.562
C-Flex® 082 Tubing -- T2205
from Qosina Corp.

Qosina is a leading supplier of Tubing with 60A Durometer, 0.5 inch ID x 0.688 inch OD (12.7 mm x 17.5 mm), 50 ft coil (15.24 m). Get fast shipping and volume discounts on C-Flex parts. [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE
  • Outside Diameter: 0.688
C-Flex® 374 Tubing -- T2210
from Qosina Corp.

Order T2210 C-Flex ® Tubing online at Qosina for the best value. The 1/8-inch ID x 1/4-inch OD tubing is made from durable TPE. A CAD file is available. [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE
  • Outside Diameter: 0.250
C-Flex® 374 Tubing -- T2211
from Qosina Corp.

C-Flex ® 374 Tubing; 60A Durometer - T2211 [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE
  • Outside Diameter: 0.375
C-Flex® 374 Tubing -- T2212
from Qosina Corp.

C-Flex ® 374 Tubing ; 60A Durometer - T2212 [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE
  • Outside Diameter: 0.438
C-Flex® 374 Tubing -- T2213
from Qosina Corp.

C-Flex ® 374 Tubing; 60A Durometer - T2213 [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE
  • Outside Diameter: 0.625
C-Flex® 374 Tubing -- T2214
from Qosina Corp.

C-Flex ® 374 Tubing; 60A Durometer - T2214 [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE
  • Outside Diameter: 0.750
C-Flex® 374 Tubing -- T2215
from Qosina Corp.

C-Flex ® 374 Tubing; 60A Durometer - T2215 [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE
  • Outside Diameter: 0.875
C-Flex® 374 Tubing -- T2216
from Qosina Corp.

C-Flex ® 374 Tubing; 60A Durometer - T2216 [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE
  • Outside Diameter: 1.000
Dispensing Tubing -- T1150
from Qosina Corp.

We are happy to provide quotations for tubing assembly, custom sizes, cut lengths and colors. [See More]

  • Type: Plastic
  • Design Units: English
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); HDPE
  • Outside Diameter: 0.150