AMS Carbon Steels and Alloy Steels

3 Results
Hot Rolled Sheet -- Carbon Steel
from Arcelor Mittal USA

Intended for applications involving simple bending or moderate forming [See More]

  • Specifications: AMS; ASTM / ASME; ASTM A635, A659, A1011
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet (optional feature); Strip (optional feature)
  • Type: CarbonSteel
  • Thickness: 0.0590 to 0.4000
Aerospace Alloy -- AMS 5680
from Universal Wire Works Inc.

Universal 347 is extensively used with the gas tungsten arc, gas metal arc and submerged arc processes. This alloy is suitable for welding stabilized steel grades 321, 347 and 348. Alloy 347 should be used when high service temperatures are encountered (above 700 degrees F). Alloy 347 is similar to... [See More]

  • Specifications: AMS
  • AISI Grade: 347
  • Type: AlloySteel
  • Shape / Form: Wire
AISI - 1008 Low Carbon Steel Plate
from Kloeckner Metals Corporation

Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]

  • Specifications: AMS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate
  • Type: CarbonSteel
  • Width / OD: 36 to 96