Strip Carbon Steels and Alloy Steels

3 Results
Precision Thin Non Grain Oriented (NGOES) Electrical Steel
from Arnold Magnetic Technologies

Arnold Magnetic Technologies Non Grain Oriented (NGOES) Electrical Steel is optimized by thickness and finish to meet your most demanding needs for high speed, high efficiency motors and high efficiency transformer applications. When optimally applied, NGOES offers reduced eddy currents which... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
  • Width / OD: 0.2000 to 17
  • Thickness: 0.0040 to 0.0070
  • Features: Wrought
F-1
from Trinity Brand Industries

Steel - HI Carbon 1095 RC 48/52. 1/2" X 12" Strips. Decimal - 0.0005 Thru 0.035. Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip
  • Thickness: 1.00E-3
  • Type: CarbonSteel
Heat Treatment Furnace Strips
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Strip
  • Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
  • Type: CarbonSteel; AlloySteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding