Alloy Steel Carbon Steels and Alloy Steels
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. High strength wire, Masonry nails, Springs, Cutting tools, Knives. DESCRIPTION. High carbon steels are difficult to weld because they contain carbon in the range of 0.6 percent to 1.0 percent. High carbon steels are susceptible to heat, and it easily flame... [See More]
- Type: AlloySteel
- Specifications: UNS
- UNS Number: 10600 to 10950
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire; Flat, Shaped and Round Wire
from Chonghong Industries(Microwork)Ltd.
Cold Forging Bolts: A type of fastener consisting of two parts, the head and the screw (cylindrical with an external thread), which is required to cooperate with the nut and is used to fasten two parts with through holes. [See More]
- Type: CarbonSteel; AlloySteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Specifications: ISO9001: 2008
- Features: Forged
from Corey Steel Company
We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]
- Type: AlloySteel
- Specifications: AISI; ASTM / ASME
- AISI Grade: 4140
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Hex; Round Bar or Rod Stock
from Texas Stainless, Inc.
Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your... [See More]
- Type: AlloySteel
- Length: 23
- Width / OD: 16.12
- I.D.: 11.37
from Universal Wire Works Inc.
Universal 347 is extensively used with the gas tungsten arc, gas metal arc and submerged arc processes. This alloy is suitable for welding stabilized steel grades 321, 347 and 348. Alloy 347 should be used when high service temperatures are encountered (above 700 degrees F). Alloy 347 is similar to... [See More]
- Type: AlloySteel
- Specifications: AMS
- AISI Grade: 347
- Shape / Form: Wire
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from G.L. Huyett
Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It ’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways. [See More]
- Type: AlloySteel
- Specifications: ASTM / ASME
- AISI Grade: 410 to 4142
- Shape / Form: Bar Stock; Flats / Rectangular Bar
from Roda Specialty Steel
Grade: B16 Cold Finished, Quenched & Tempered [See More]
- Type: AlloySteel
- Width / OD: 0.3750
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Features: Wrought; Cold Finished, Rolled or Cold Drawn
from Chonghong Industries(Microwork)Ltd.
The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner ring. [See More]
- Type: CarbonSteel; AlloySteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Specifications: ISO9001: 2008
- Features: Forged
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Chonghong Industries(Microwork)Ltd.
We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling, trimming,... [See More]
- Type: CarbonSteel; AlloySteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Specifications: ISO9001: 2008
- Features: Forged
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Chonghong Industries(Microwork)Ltd.
A rivet is a nail-shaped item used to connect two parts (or components) with a through hole and a cap at one end. In riveting, riveted parts are connected by self-deformation or interference. Rivets are many and varied. [See More]
- Type: CarbonSteel; AlloySteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Specifications: ISO9001: 2008
- Features: Forged
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Chonghong Industries(Microwork)Ltd.
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]
- Type: CarbonSteel; AlloySteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Specifications: ISO9001: 2008
- Features: Forged
from Raymond Machinery Co., Ltd.
Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Chonghong Industries(Microwork)Ltd.
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]
- Type: CarbonSteel; AlloySteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Specifications: ISO9001: 2008
- Features: Forged
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Gray Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel
- Features: Coated / Painted; Galvanized; Forged; Wrought; Extruded; Vacuum Arc Melted / Remelted (VAR); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Cold Finished, Rolled or Cold Drawn; Water; Oil
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Processing, Temper & Finish: Polished; Ground / Machined; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding