Wire / Shaped Wire Carbon Steels and Alloy Steels

3 Results
High Carbon Steel Wire
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. High strength wire, Masonry nails, Springs, Cutting tools, Knives. DESCRIPTION. High carbon steels are difficult to weld because they contain carbon in the range of 0.6 percent to 1.0 percent. High carbon steels are susceptible to heat, and it easily flame... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire; Flat, Shaped and Round Wire
  • UNS Number: 10600 to 10950
  • Type: AlloySteel
  • Specifications: UNS
Aerospace Alloy -- AMS 5680
from Universal Wire Works Inc.

Universal 347 is extensively used with the gas tungsten arc, gas metal arc and submerged arc processes. This alloy is suitable for welding stabilized steel grades 321, 347 and 348. Alloy 347 should be used when high service temperatures are encountered (above 700 degrees F). Alloy 347 is similar to... [See More]

  • Shape / Form: Wire
  • AISI Grade: 347
  • Type: AlloySteel
  • Specifications: AMS
Super Fine Wires From Special Material
from Tokusen Kogyo Co., Ltd.

World smallest level fine wires: Min. Φ0.008 mm. World strongest level Tensile strength: Max. 3,200 MPa. ・ Available various plating/coating. ・ Available various stainless steels [See More]

  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Wire
  • Gauge: 1.00E-3
  • Type: CarbonSteel (optional feature)
  • Width / OD: 3.15E-4