Semi-finished Shape / Mill Stock Carbon Steels and Alloy Steels
from Arnold Magnetic Technologies
Arnold Magnetic Technologies Non Grain Oriented (NGOES) Electrical Steel is optimized by thickness and finish to meet your most demanding needs for high speed, high efficiency motors and high efficiency transformer applications. When optimally applied, NGOES offers reduced eddy currents which... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
- Width / OD: 0.2000 to 17
- Thickness: 0.0040 to 0.0070
- Features: Wrought
from Kloeckner Metals Corporation
Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate
- Specifications: AMS
- Type: CarbonSteel
- Width / OD: 36 to 96
from Roda Specialty Steel
Grade: B16 Cold Finished, Quenched & Tempered [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.3750
- Type: AlloySteel
- Features: Wrought; Cold Finished, Rolled or Cold Drawn
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. High strength wire, Masonry nails, Springs, Cutting tools, Knives. DESCRIPTION. High carbon steels are difficult to weld because they contain carbon in the range of 0.6 percent to 1.0 percent. High carbon steels are susceptible to heat, and it easily flame... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire; Flat, Shaped and Round Wire
- UNS Number: 10600 to 10950
- Type: AlloySteel
- Specifications: UNS
from Hoover Steel, Inc.
Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed!. Cold Rolled Squares and Hex Bars available upon request. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Features: Cold Finished, Rolled or Cold Drawn
- Type: CarbonSteel
- Applications: BuildingConstruction
from Corey Steel Company
We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Hex; Round Bar or Rod Stock
- AISI Grade: 4140
- Type: AlloySteel
- Specifications: AISI; ASTM / ASME
from Trinity Brand Industries
Steel - HI Carbon 1095 RC 48/52. 1/2" X 12" Strips. Decimal - 0.0005 Thru 0.035. Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip
- Thickness: 1.00E-3
- Type: CarbonSteel
from Arcelor Mittal USA
Zinc or zinc-iron alloy coating weights or designations [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Specifications: ASTM / ASME; ASTM A 879
- Type: AlloySteel
- Thickness: 0.0150 to 0.0700
from Hoover Steel, Inc.
Cold Rolled Sheet All inquiries are welcome!. Inquire for Abrasion Resistant (AR) Plates. Shearing and bending services available. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Gauge: 11
- Type: CarbonSteel
- Features: Cold Finished, Rolled or Cold Drawn
from Corey Steel Company
Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Thickness: 0.1000 to 3
- Type: CarbonSteel (optional feature); AlloySteel (optional feature)
- Width / OD: 0.1000 to 3
from Hoover Steel, Inc.
Stock Length: 20 FT Inquire for Abraison Resistant (AR) Flats [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
- Applications: BuildingConstruction
- Type: CarbonSteel
from Hoover Steel, Inc.
Galvanized Sheet Stock Size: 4 FT. x 10 FT. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Gauge: 10
- Type: CarbonSteel
- Features: Galvanized
from Hoover Steel, Inc.
Galvanized Sheet All inquiries are welcome!. Inquire for Abrasion Resistant (AR) Plates. Shearing and bending services available. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Gauge: 10
- Type: CarbonSteel
- Features: Galvanized
from Hoover Steel, Inc.
Hot Rolled Plate Shearing and bending services available. All inquiries are welcome!. Other Stock Sizes Available: * 5 FT. x 10 FT. ** 6 FT. x 10 FT. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate
- Features: Hot Rolled
- Type: CarbonSteel
- Applications: BuildingConstruction
from Hoover Steel, Inc.
Hot Rolled Rounds Other sizes available upon request. Half Round available upon request. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Features: Hot Rolled
- Type: CarbonSteel
- Applications: BuildingConstruction
from Hoover Steel, Inc.
Hot Rolled. Other sizes available upon request. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Applications: BuildingConstruction
- Type: CarbonSteel
from Hoover Steel, Inc.
Galvanized Slotted Flat Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
- Gauge: 14
- Type: CarbonSteel
- Features: Galvanized