Pure Metal Specialty Steels and Other Iron Alloys
from Ed Fagan, Inc.
Carpenter VIM VAR Core Iron is a low carbon magnetic iron produced using vacuum induction melting plus vacuum arc re-melting practices. Other elements commonly found in low carbon irons are held as low as possible to ensure good DC magnetic properties. This double melting technique controls the... [See More]
- Type: Pure or Low Alloy Metal
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
- Specifications: ASTM / ASME; A848
- Thickness: 0.1250 to 3.62
from Ed Fagan, Inc.
Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]
- Type: Pure or Low Alloy Metal
- Thickness: 0.0150
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Bar Stock (optional feature); Round Bar or Rod Stock; Strip (optional feature)
- Width / OD: 0.5000 to 2
from Ed Fagan, Inc.
Carpenter VIM VAR Core Iron is a low carbon magnetic iron produced using vacuum induction melting plus vacuum arc re-melting practices. Other elements commonly found in low carbon irons are held as low as possible to ensure good DC magnetic properties. This double melting technique controls the... [See More]
- Type: Pure or Low Alloy Metal
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
- Specifications: ASTM / ASME; A848
- Thickness: 0.1250 to 3.62