Foil Specialty Steels and Other Iron Alloys

2 Results
Precision Thin Non Grain Oriented (NGOES) Electrical Steel
from Arnold Magnetic Technologies

Arnold Magnetic Technologies Non Grain Oriented (NGOES) Electrical Steel is optimized by thickness and finish to meet your most demanding needs for high speed, high efficiency motors and high efficiency transformer applications. When optimally applied, NGOES offers reduced eddy currents which... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
  • Width / OD: 0.2000 to 17
  • Thickness: 0.0040 to 0.0070
  • Features: Wrought
Controlled Thermal Expansion Alloys -- Alloy 29-17 Kovar®
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, ASTM F-15. APPLICATIONS. Alloy 29-17 (Kovar ®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes,... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Sheet, Strip, Plate; Wire – Profile, Round, Flat, Square; Plate; Sheet; Strip
  • UNS Number: 94610
  • Type: Alloy
  • Specifications: ASTM / ASME; UNS