Soft Magnetic Alloy Specialty Steels and Other Iron Alloys
from Leading Edge Metals & Alloys, Inc.
Offering extremely high initial permeability, HyMu 80 ®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. [See More]
- Type: Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Wire (optional feature); Plate (optional feature); Sheet (optional feature)
- Width / OD: 12 to 24
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Type: Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 14080
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Strip (optional feature)
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Type: Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 14080
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
from Ed Fagan, Inc.
A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]
- Type: Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 94840
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Type: Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 14080
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
from Ed Fagan, Inc.
Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]
- Type: Pure or Low Alloy Metal
- Thickness: 0.0150
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Bar Stock (optional feature); Round Bar or Rod Stock; Strip (optional feature)
- Width / OD: 0.5000 to 2