MIL-STD-1553 IP Cores
from Sealevel Systems, Inc.
MIL-STD-1553B Notice 2 Remote Terminal and Bus Controller, Extended Reliability, IP Core for FPGA Devices, Development License, Including 10 Prototype Units. The BC/RT 1553ERL IP core is designed for MIL-STD-1553 applications requiring extreme reliability. The IP core is available in several... [See More]
- Certifications: MIL-STD-1553
- Technology: FPGA
from Sealevel Systems, Inc.
MIL-STD-1553B Notice 2 Remote Terminal, Bus Controller, Monitor Front End Core for FPGA and ASIC Devices, Development License, Including 10 Prototype Units. Designed for applications that require relatively short messages, the BC/RT/MT 1553FE IP core enables MIL-STD-1553 functionality using a... [See More]
- Certifications: MIL-STD-1553
- Technology: FPGA
from Sealevel Systems, Inc.
MIL-STD-1553B Notice 2 Bus Controller, Remote Terminal, Bus monitor IP Core for FPGA and ASIC Devices, Development License, Including 10 Prototype Units. The BRM1553D IP core adds MIL-STD-1553 functionality suitable for any MIL-STD-1553 implementation to an FPGA. The core incorporates a back end... [See More]
- Certifications: MIL-STD-1553
- Technology: FPGA
from Sealevel Systems, Inc.
MIL-STD-1553B Notice 2 Bus Controller, Remote Terminal, Bus monitor with PCI interface IP Core for FPGA and ASIC Devices, Development License, Including 10 Prototype Units. Allows you to easily incorporate robust MIL-STD-1553 functionality into an FPGA or ASIC and connect to your host CPU via a... [See More]
- Certifications: MIL-STD-1553
- Technology: FPGA
from Sealevel Systems, Inc.
10Mbps, Enhanced Bit Rate 1553 IP Core for FPGA and ASIC, Development License, Including 10 Prototype Units. The EBR-1553 uses MIL-STD-1553 protocol to provide a 10Mbps bit rate protocol over RS-485 transceivers in a hub-based point-to-point connection. Using network topology of a star between BC... [See More]
- Certifications: MIL-STD-1553
- Technology: Structured ASIC