Communication IP Cores

13 Results
GigE Vision FPGA IP Core -- CoreGEV-Tx10
from Pleora Technologies Inc.

Pleora ’s CoreGEV-Tx10 GigE Vision FPGA IP Core with Flexible Hybrid Accelerator Architecture helps manufacturers shorten time-to-market, reduce risk, and lower costs by providing robust, low latency and high performance GigE Vision ® transmit capability for their sensor system. The FGPA... [See More]

  • Applications: Communication
  • Technology: FPGA
26 GHz Silicon 5G Tx/Rx Quad Core IC -- AWMF-0135
from Anokiwave

The AWMF-0135 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support... [See More]

  • Applications: Communication
  • Type: Transceiver
  • Technology: ASIC
  • Input Frequency: 24250 to 27500
E-Band Low Noise Amplifier MMIC -- AWL-7186
from Anokiwave

The AWL-7186 is a 4-stage ultra-low noise amplifier that provides a noise figure of less than 3.5 dB, an output P1dB of +8 dBm, and an adjustable gain range of 15 dB. The MMIC features exceptional gain flatness and superior noise performance over a very wide bandwidth. It is implemented in 0.1 um... [See More]

  • Applications: Communication
  • Type: Amplifier
  • Technology: ASIC
  • Input Frequency: 71000 to 86000
K-Band Silicon SATCOM Rx Quad Core IC -- AWMF-0132
from Anokiwave

The AWMF-0132 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 29 dB of gain with a noise figure of 2.0 dB. Additional features include... [See More]

  • Applications: Communication
  • Type: Receiver
  • Technology: ASIC
  • Input Frequency: 17700 to 20200
K-Band Silicon SATCOM Rx Quad Core IC -- AWS-0102
from Anokiwave

The AWS-0102 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full programmable polarization flexibility. The device provides 22 dB of gain with a noise figure of 3.4 dB. Additional... [See More]

  • Applications: Communication
  • Type: Receiver
  • Technology: ASIC
  • Input Frequency: 17700 to 20200
Ka-Band Silicon Intelligent Gain Block™ -- AWMF-0116
from Anokiwave

The AWMF-0116 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features 24 dB transmit gain with 12 dBm adjustable P1dB output power, 28 dB... [See More]

  • Applications: Communication
  • Type: Transceiver
  • Technology: ASIC
  • Input Frequency: 26000 to 30000
Ka-Band Silicon SATCOM Tx Quad Core -- AWMF-0109
from Anokiwave

The AWMF-0109 is a highly integrated silicon quad core chip intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full programmable polarization flexibility. The device provides 22 dB of gain per channel with an output power... [See More]

  • Applications: Communication
  • Type: Transmitter
  • Technology: ASIC
  • Input Frequency: 27500 to 30000
Ka-Band Silicon SATCOM Tx Quad Core IC -- AWMF-0133
from Anokiwave

The AWMF-0133 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +8 dBm per... [See More]

  • Applications: Communication
  • Type: Transceiver
  • Technology: ASIC
  • Input Frequency: 27500 to 30000
Ku-Band Silicon Intelligent Gain Block™ -- AWMF-0117
from Anokiwave

The AWMF-0117 is a highly integrated silicon core chip for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features +20 dB transmit channel gain with +12 dBm P1dB output power, +28 dB... [See More]

  • Applications: Communication
  • Type: Transceiver; Gain Block
  • Technology: ASIC
  • Input Frequency: 10500 to 16000
Medium Power Front End MMIC -- AWMF-0106
from Anokiwave

The AWMF-0106 is an integrated power amplifier, low noise amplifier, limiter, and T/R switch intended for radar phased array applications. The device provides 30 dB linear gain and 3W saturated output power during Tx mode; 24 dB gain and 2.8 dB noise figure during Rx mode. Additional features... [See More]

  • Applications: Communication
  • Type: Receiver
  • Technology: ASIC
  • Input Frequency: 8500 to 10550
SATCOM Active Antenna -- AWMF-0146
from Anokiwave

The AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 29 dB of coherent gain with a coherent noise figure of 1.9 dB. [See More]

  • Applications: Communication
  • Type: Transmitter
  • Technology: ASIC
  • Input Frequency: 10700 to 12750
SATCOM Active Antenna -- AWMF-0147
from Anokiwave

The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +12 dBm per... [See More]

  • Applications: Communication
  • Type: Transmitter
  • Technology: ASIC
  • Input Frequency: 13750 to 14600
SATCOM Active Antenna -- AWMF-0197
from Anokiwave

Ka-Band Quad 4x2 Tx Beamformer IC. The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]

  • Applications: Communication
  • Type: Transmitter
  • Technology: ASIC
  • Input Frequency: 17700 to 20200