ASIC IP Cores
from Anokiwave
The AWMF-0135 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transceiver
- Input Frequency: 24250 to 27500
from Anokiwave
The AWMF-0108 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transceiver
- Input Frequency: 26500 to 29500
from Anokiwave
The AWMF-0158 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transceiver
- Input Frequency: 26500 to 29500
from Anokiwave
The AWMF-0145 is a highly integrated silicon quad core Rx IC intended for 5G phased array applications. The device supports four radiating elements and includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device provides 4.5 dB NF and includes gain compensation over... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Receiver
- Input Frequency: 37100 to 40000
from Anokiwave
The AWMF-0144 is a highly integrated silicon quad core Tx IC intended for 5G phased array applications. The device supports four radiating elements, includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device provides +12 dBm output power and includes gain... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transmitter
- Input Frequency: 37100 to 40000
from Anokiwave
The AWMF-0156 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transceiver
- Input Frequency: 37100 to 40000
from Anokiwave
The AWL-7186 is a 4-stage ultra-low noise amplifier that provides a noise figure of less than 3.5 dB, an output P1dB of +8 dBm, and an adjustable gain range of 15 dB. The MMIC features exceptional gain flatness and superior noise performance over a very wide bandwidth. It is implemented in 0.1 um... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Amplifier
- Input Frequency: 71000 to 86000
from Anokiwave
The AWMF-0132 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 29 dB of gain with a noise figure of 2.0 dB. Additional features include... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Receiver
- Input Frequency: 17700 to 20200
from Anokiwave
The AWS-0102 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full programmable polarization flexibility. The device provides 22 dB of gain with a noise figure of 3.4 dB. Additional... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Receiver
- Input Frequency: 17700 to 20200
from Anokiwave
The AWMF-0116 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features 24 dB transmit gain with 12 dBm adjustable P1dB output power, 28 dB... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transceiver
- Input Frequency: 26000 to 30000
from Anokiwave
The AWMF-0143 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +20 dB transmit channel gain with +15 dBm P1dB... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transceiver
- Input Frequency: 26000 to 30000
from Anokiwave
The AWMF-0109 is a highly integrated silicon quad core chip intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full programmable polarization flexibility. The device provides 22 dB of gain per channel with an output power... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transmitter
- Input Frequency: 27500 to 30000
from Anokiwave
The AWMF-0133 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +8 dBm per... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transceiver
- Input Frequency: 27500 to 30000
from Anokiwave
The AWMF-0117 is a highly integrated silicon core chip for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features +20 dB transmit channel gain with +12 dBm P1dB output power, +28 dB... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transceiver; Gain Block
- Input Frequency: 10500 to 16000
from Anokiwave
The AWMF-0141 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +22 dB transmit channel gain with +13.5 dBm P1dB... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transceiver; Gain Block
- Input Frequency: 10500 to 16000
from Anokiwave
The AWMF-0106 is an integrated power amplifier, low noise amplifier, limiter, and T/R switch intended for radar phased array applications. The device provides 30 dB linear gain and 3W saturated output power during Tx mode; 24 dB gain and 2.8 dB noise figure during Rx mode. Additional features... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Receiver
- Input Frequency: 8500 to 10550
from Anokiwave
The AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 29 dB of coherent gain with a coherent noise figure of 1.9 dB. [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transmitter
- Input Frequency: 10700 to 12750
from Anokiwave
The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +12 dBm per... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transmitter
- Input Frequency: 13750 to 14600
from Anokiwave
Ka-Band Quad 4x2 Tx Beamformer IC. The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transmitter
- Input Frequency: 17700 to 20200
from Anokiwave
Ka-Band Quad 4x2 Tx Beamformer IC. The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transmitter
- Input Frequency: 27500 to 30000
from Anokiwave
The AWS-0101 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and dual beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transceiver
- Input Frequency: 8500 to 10550
from Anokiwave
The AWS-0103 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and dual beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transceiver
- Input Frequency: 8500 to 10550
from Anokiwave
The AWS-0104 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and single beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transceiver
- Input Frequency: 8500 to 10550
from Anokiwave
The AWS-0105 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and single beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device... [See More]
- Technology: ASIC
- Applications: Communication
- Type: Transceiver
- Input Frequency: 8500 to 10550