FPGA IP Cores
from Pleora Technologies Inc.
Pleora ’s CoreGEV-Tx10 GigE Vision FPGA IP Core with Flexible Hybrid Accelerator Architecture helps manufacturers shorten time-to-market, reduce risk, and lower costs by providing robust, low latency and high performance GigE Vision ® transmit capability for their sensor system. The FGPA... [See More]
- Technology: FPGA
- Applications: Communication
from Sealevel Systems, Inc.
MIL-STD-1553B Notice 2 Remote Terminal and Bus Controller, Extended Reliability, IP Core for FPGA Devices, Development License, Including 10 Prototype Units. The BC/RT 1553ERL IP core is designed for MIL-STD-1553 applications requiring extreme reliability. The IP core is available in several... [See More]
- Technology: FPGA
- Certifications: MIL-STD-1553
from Sealevel Systems, Inc.
MIL-STD-1553B Notice 2 Remote Terminal, Bus Controller, Monitor Front End Core for FPGA and ASIC Devices, Development License, Including 10 Prototype Units. Designed for applications that require relatively short messages, the BC/RT/MT 1553FE IP core enables MIL-STD-1553 functionality using a... [See More]
- Technology: FPGA
- Certifications: MIL-STD-1553