Ethernet Vector Network Analyzers
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Venable Instruments
The Venable Model 350c is the 3 channel successor of the original workhorse Model 350a/b that launched in 1986 and established Venable Instruments as a market leader. The contemporary 350c Series features a third channel, allowing the user to measure more transfer functions simultaneously, such as... [See More]
- Host Connection: RS485; USB; Parallel; Ethernet
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
-
Impedance: 50
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Venable Instruments
The new Venable Model 5140 Two Channel Frequency Response Analyzer (FRA) is the field engineer's choice for a robust yet lightweight and durable unit to take to remote sites for stability testing and measurement. The 5140 has many of the features found on Venable's laboratory grade instruments. [See More]
- Host Connection: USB; Parallel; Ethernet
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
- Impedance: Other
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Venable Instruments
The Venable Model 6300 Series is our popular two channel hardware/software system supplying the same functionality as all Venable FRAs, with the 6300 leading the industry with more integrated testing and measurement capabilities than any other instrument in its class. [See More]
- Host Connection: RS485; USB; Parallel; Ethernet
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
-
Impedance: 50
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Venable Instruments
The Venable Model 7400 Series is the top of the line in Venable performance, providing four input channels for increased testing, measurement and analysis functionality. Originally designed for measuring 3-phase impedance and source/load simultaneously, the Model 7400 is a robust solution for... [See More]
- Host Connection: RS485; USB; Parallel; Ethernet
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
-
Impedance: 50
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Venable Instruments
The Venable Model 8800 Series is the first in our family of digital testing and measurement instruments. The analyzer utilizes the digital interface 'Sync' signal to provide synchronization between analog and digital hardware. The Model 8800 performs simultaneous analysis on both analog input... [See More]
- Host Connection: RS485; USB; TTL; Parallel; Ethernet
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
-
Impedance: 50
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2