Portable / Benchtop Instrument Vector Network Analyzers
from Siglent Technologies NA, Inc.
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum... [See More]
- Instrument Type: Portable
- Display: Video
- Frequency Range: 9 to 3.60E6
from Copper Mountain Technologies
S5180B is a 2-Port 18 GHz Vector Network Analyzer offering improved performance and functionality compared to its predecessor S5180 Compact VNA. S5180B is the first CMT VNA with built-in Pulse Modulation Generation/Measurementnt capabilities. The Pulse Modulation feature is a paid software option... [See More]
- Instrument Type: Portable; PC-Based
- Output Power Range: -45 to 10
- Frequency Range: 100 to 1.80E7
- Display: None
from Siglent Technologies NA, Inc.
The SIGLENT SVA1000X series spectrum & vector network analyzers are powerful and flexible tools for broadcast and RF device testing. With a wide frequency range from 9 kHz to 1.5 GHz, the analyzer delivers reliable automatic measurements and plenty of features including a tracking generator and... [See More]
- Instrument Type: Portable
- Display: Video
- Frequency Range: 9 to 1.50E6
from Copper Mountain Technologies
The M5180 is a 2-port, 18 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package that excludes a number of advanced features: Vector Mixer Calibration. TRL Calibration. Frequency Offset. Time Domain. Gating. VNAs and ACMs are delivered with factory... [See More]
- Instrument Type: Portable; PC-Based
- Resolution: 1
- Frequency Range: 300 to 1.80E7
- Output Power Range: -40 to 10
from Venable Instruments
The Venable Model 350c is the 3 channel successor of the original workhorse Model 350a/b that launched in 1986 and established Venable Instruments as a market leader. The contemporary 350c Series features a third channel, allowing the user to measure more transfer functions simultaneously, such as... [See More]
- Instrument Type: Portable
-
Impedance: 50
- Frequency Range: 1.00E-8 to 40000
- Host Connection: RS485; USB; Parallel; Ethernet
from Rohde & Schwarz USA, Inc.
More than 60 years of experience in the field of vector network analysis pay off: Rohde & Schwarz sets new benchmarks with its R &S ®ZNB family of vector network analyzers. These analyzers feature high measurement speed, outstanding precision and exceptional ease of operation. Designed... [See More]
- Instrument Type: Portable
- Display: Video
- Frequency Range: 9 to 4.00E7
from ValueTronics International, Inc.
The MS2028C is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity... [See More]
- Instrument Type: Portable
- Frequency Range: 2.00E7
from Venable Instruments
The new Venable Model 5140 Two Channel Frequency Response Analyzer (FRA) is the field engineer's choice for a robust yet lightweight and durable unit to take to remote sites for stability testing and measurement. The 5140 has many of the features found on Venable's laboratory grade instruments. [See More]
- Instrument Type: Portable
- Impedance: Other
- Frequency Range: 1.00E-8 to 40000
- Host Connection: USB; Parallel; Ethernet
from Rohde & Schwarz USA, Inc.
High reliability, outstanding ease of operation, maximum precision and a wide dynamic range – this is what customers expect from a network analyzer. Using state-of-the-art technology and a user-friendly operating concept, Rohde & Schwarz has implemented all these features in its R &S... [See More]
- Instrument Type: Portable
- Display: Video
- Frequency Range: 9 to 3.00E6
from ValueTronics International, Inc.
The MS2034A is a 4 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of... [See More]
- Instrument Type: Portable
- Frequency Range: 4.00E6
from Venable Instruments
The Venable Model 6300 Series is our popular two channel hardware/software system supplying the same functionality as all Venable FRAs, with the 6300 leading the industry with more integrated testing and measurement capabilities than any other instrument in its class. [See More]
- Instrument Type: Portable
-
Impedance: 50
- Frequency Range: 1.00E-8 to 40000
- Host Connection: RS485; USB; Parallel; Ethernet
from Rohde & Schwarz USA, Inc.
The R &S ®ZND is a basic network analyzer that provides unidirectional measurements up to 4.5 GHz. Options are available to perform bidirectional measurements and to extend the frequency range to 8.5 GHz. The analyzer that grows with your requirements. Vector network analysis. Unidirectional... [See More]
- Instrument Type: Portable
- Display: Video
- Frequency Range: 100 to 8.50E6
from ValueTronics International, Inc.
The MS2036A is a 6 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of... [See More]
- Instrument Type: Portable
- Frequency Range: 6.00E6
from Venable Instruments
The Venable Model 7400 Series is the top of the line in Venable performance, providing four input channels for increased testing, measurement and analysis functionality. Originally designed for measuring 3-phase impedance and source/load simultaneously, the Model 7400 is a robust solution for... [See More]
- Instrument Type: Portable
-
Impedance: 50
- Frequency Range: 1.00E-8 to 40000
- Host Connection: RS485; USB; Parallel; Ethernet
from Rohde & Schwarz USA, Inc.
Measurement equipment for RF applications must fulfill high quality standards. Instruments should be easy to use and offer a high versatility. Fast measurements and reliable performance are crucial. With the R &S ®ZNL, Rohde & Schwarz exceeds these expectations and offers even more:... [See More]
- Instrument Type: Portable
- Display: Video
- Frequency Range: 5 to 6.00E6
from ValueTronics International, Inc.
The MS2037C is a 15 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity... [See More]
- Instrument Type: Portable
- Frequency Range: 1.50E7