50 Ohms Vector Network Analyzers
from Copper Mountain Technologies
SN0910 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 12-, 14- and 16-port configurations. SN0910 VNAs are an organic extension of the Compact VNA family, enabling the... [See More]
-
Impedance: 50
- Frequency Range: 300 to 9.00E6
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
SN0912 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 14- and 16-port configurations. SN0912 VNAs are an organic extension of the Compact VNA family, enabling the... [See More]
-
Impedance: 50
- Frequency Range: 300 to 9.00E6
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
SN0914 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 12- and 16-port configurations. SN0914 VNAs are an organic extension of the Compact VNA family, enabling the... [See More]
-
Impedance: 50
- Frequency Range: 300 to 9.00E6
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
SN0916 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 12- and 14-port configurations. SN0916 VNAs are an organic extension of the Compact VNA family, enabling the... [See More]
-
Impedance: 50
- Frequency Range: 300 to 9.00E6
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
The VTR0102 is a 2-port 1-path 1.5 GHz Vector Network Analyzer that delivers exceptional performance in an affordable compact package, with all the features engineers have come to expect included standard in our software. The VTR0102 is a value-priced VNA designed for common S11 and S21... [See More]
-
Impedance: 50
- Frequency Range: 50000 to 1.50E6
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
The M5180 is a 2-port, 18 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package that excludes a number of advanced features: Vector Mixer Calibration. TRL Calibration. Frequency Offset. Time Domain. Gating. VNAs and ACMs are delivered with factory... [See More]
-
Impedance: 50
- Frequency Range: 300 to 1.80E7
- Instrument Type: Portable; PC-Based
- Resolution: 1
from Copper Mountain Technologies
The A2202-DFx 2-port 22 GHz VNA is frequency extender module and direct receiver access compatible. It is an anchor network analyzer for CMT ’s frequency extension modules. For users requiring precision millimeter-wave measurements, this VNA enables seamless compatibility with our frequency... [See More]
-
Impedance: 50
- Frequency Range: 100 to 2.20E7
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
This model is a direct replacement for the discontinued C2220 VNA with an increase in frequency to 22 GHz and higher output power to +15 dBm. The A2202-D 2-port 22 GHz VNA is direct receiver access compatible, which allows the use of an external directional coupler in place of the internal bridge. [See More]
-
Impedance: 50
- Frequency Range: 100 to 2.20E7
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
This model is a direct replacement for the discontinued C4220 VNA with an increase in frequency to 22 GHz and higher output power to +15 dBm. The A2202-Fx 2-port 22 GHz VNA is frequency extender compatible and is an anchor network analyzer for CMT ’s frequency extension modules. For users... [See More]
-
Impedance: 50
- Frequency Range: 100 to 2.20E7
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Venable Instruments
The Venable Model 350c is the 3 channel successor of the original workhorse Model 350a/b that launched in 1986 and established Venable Instruments as a market leader. The contemporary 350c Series features a third channel, allowing the user to measure more transfer functions simultaneously, such as... [See More]
-
Impedance: 50
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
- Host Connection: RS485; USB; Parallel; Ethernet
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
-
Impedance: 50
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Kaelus
The iVA series Cable & Antenna Analyzer is an exciting new product from Kaelus that enables users to accurately measure and locate VSWR/return loss faults in their RF infrastructure. The wireless connectivity allows unprecedented measurement flexibility and opens up new & important... [See More]
-
Impedance: 50
- Frequency Range: 560000 to 2.75E6
- Instrument Type: PC-Based
- Resolution: 1000
from ValueTronics International, Inc.
The 6050-5100 is a 100 kHz network analyzer from AEA Technology. Features: Simultaneously view two separate plots with different scales*. User selectable limit lines for At-a-glance tuning in SWR/Return loss mode. One-button Autotune locates antenna ’s best frequency. Large numeric display in... [See More]
-
Impedance: 50
- Frequency Range: 100
from Venable Instruments
The Venable Model 6300 Series is our popular two channel hardware/software system supplying the same functionality as all Venable FRAs, with the 6300 leading the industry with more integrated testing and measurement capabilities than any other instrument in its class. [See More]
-
Impedance: 50
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
- Host Connection: RS485; USB; Parallel; Ethernet
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
-
Impedance: 50
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from ValueTronics International, Inc.
The 8753ES is a 3 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of... [See More]
-
Impedance: 50
- Frequency Range: 3.00E6
from Venable Instruments
The Venable Model 7400 Series is the top of the line in Venable performance, providing four input channels for increased testing, measurement and analysis functionality. Originally designed for measuring 3-phase impedance and source/load simultaneously, the Model 7400 is a robust solution for... [See More]
-
Impedance: 50
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
- Host Connection: RS485; USB; Parallel; Ethernet
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
-
Impedance: 50
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from ValueTronics International, Inc.
The E5063A is a 18 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of... [See More]
-
Impedance: 50
- Frequency Range: 1.80E7
from Venable Instruments
The Venable Model 8800 Series is the first in our family of digital testing and measurement instruments. The analyzer utilizes the digital interface 'Sync' signal to provide synchronization between analog and digital hardware. The Model 8800 performs simultaneous analysis on both analog input... [See More]
-
Impedance: 50
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
- Host Connection: RS485; USB; TTL; Parallel; Ethernet
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
-
Impedance: 50
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from ValueTronics International, Inc.
The R3767CG is a 8 GHz Network Analyzer from Advantest. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity... [See More]
-
Impedance: 50
- Frequency Range: 8.00E6
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
-
Impedance: 50
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from ValueTronics International, Inc.
The ZVB8 is a 8 GHz Network Analyzer from Rohde & Schwarz. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the... [See More]
-
Impedance: 50
- Frequency Range: 8.00E6
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
-
Impedance: 50
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from ValueTronics International, Inc.
The ZVC is an 8 GHz network analyzer from Rohde & Schwarz. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the... [See More]
-
Impedance: 50
- Frequency Range: 8.00E6
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
-
Impedance: 50
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
-
Impedance: 50
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
-
Impedance: 50
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2