Display Options: None Vector Network Analyzers

12 Results
1-Port 14 GHz Analyzer -- R140B
from Copper Mountain Technologies

R140B 1-Port 14 GHz Vector Network Analyzer (cable and antenna analyzer) delivers lab grade performance in a handheld device. This patented (US Patent 9,291,657) analyzer can be connected directly to the antenna or other DUT without the need for a test cable, eliminating measurement uncertainties... [See More]

  • Display: None
  • Frequency Range: 85000 to 1.40E7
  • Instrument Type: PC-Based
  • Output Power Range: 42 to 45
10-Port 9 GHz Vector Network Analyzer -- SN0910
from Copper Mountain Technologies

SN0910 Multiport VNA is a  competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 12-, 14- and 16-port configurations. SN0910 VNAs are an organic extension of the Compact VNA family, enabling the... [See More]

  • Display: None
  • Frequency Range: 300 to 9.00E6
  • Instrument Type: Fixed; PC-Based
  • Resolution: 1
12-Port 9 GHz Vector Network Analyzer -- SN0912
from Copper Mountain Technologies

SN0912 Multiport VNA is a  competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 14- and 16-port configurations. SN0912 VNAs are an organic extension of the Compact VNA family, enabling the... [See More]

  • Display: None
  • Frequency Range: 300 to 9.00E6
  • Instrument Type: Fixed; PC-Based
  • Resolution: 1
14-Port 9 GHz Vector Network Analyzer -- SN0914
from Copper Mountain Technologies

SN0914 Multiport VNA is a  competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 12- and 16-port configurations. SN0914 VNAs are an organic extension of the Compact VNA family, enabling the... [See More]

  • Display: None
  • Frequency Range: 300 to 9.00E6
  • Instrument Type: Fixed; PC-Based
  • Resolution: 1
16-Port 9 GHz Vector Network Analyzer -- SN0916
from Copper Mountain Technologies

SN0916 Multiport VNA is a  competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 12- and 14-port configurations. SN0916 VNAs are an organic extension of the Compact VNA family, enabling the... [See More]

  • Display: None
  • Frequency Range: 300 to 9.00E6
  • Instrument Type: Fixed; PC-Based
  • Resolution: 1
2-Port 1.5 GHz Vector Network Analyzer -- VTR0102
from Copper Mountain Technologies

The VTR0102 is a 2-port 1-path 1.5 GHz Vector Network Analyzer that delivers exceptional performance in an affordable compact package, with all the features engineers have come to expect included standard in our software. The VTR0102 is a value-priced VNA designed for common S11 and S21... [See More]

  • Display: None
  • Frequency Range: 50000 to 1.50E6
  • Instrument Type: Fixed; PC-Based
  • Resolution: 1
2-Port 18 GHz Analyzer -- S5180B
from Copper Mountain Technologies

S5180B is a 2-Port 18 GHz Vector Network Analyzer offering improved performance and functionality compared to its predecessor S5180 Compact VNA. S5180B is the first CMT VNA with built-in Pulse Modulation Generation/Measurementnt capabilities. The Pulse Modulation feature is a paid software option... [See More]

  • Display: None
  • Frequency Range: 100 to 1.80E7
  • Instrument Type: Portable; PC-Based
  • Output Power Range: -45 to 10
2-Port 22 GHz Direct Receiver Access and Frequency Extender Compatible Vector Network Analyzer -- A2202-DFx
from Copper Mountain Technologies

The A2202-DFx 2-port 22 GHz VNA is frequency extender module and direct receiver access compatible. It is an anchor network analyzer for CMT ’s frequency extension modules. For users requiring precision millimeter-wave measurements, this VNA enables seamless compatibility with our frequency... [See More]

  • Display: None
  • Frequency Range: 100 to 2.20E7
  • Instrument Type: Fixed; PC-Based
  • Resolution: 1
2-Port 22 GHz Direct Receiver Access Compatible Vector Network Analyzer -- A2202-D
from Copper Mountain Technologies

This model is a direct replacement for the discontinued C2220 VNA with an increase in frequency to 22 GHz and higher output power to +15 dBm. The A2202-D 2-port 22 GHz VNA is direct receiver access compatible, which allows the use of an external directional coupler in place of the internal bridge. [See More]

  • Display: None
  • Frequency Range: 100 to 2.20E7
  • Instrument Type: Fixed; PC-Based
  • Resolution: 1
Vector Network Analyzer -- ZNBT
from Rohde & Schwarz USA, Inc.

The R &S ®ZNBT is the first multiport vector network analyzer offering up to 24 integrated test ports. The instrument can simultaneously test multiple DUTs or measure one DUT with up to 24 ports. The R &S ®ZNBT offers short measurement times even in scenarios with a large number of... [See More]

  • Display: None
  • Frequency Range: 9 to 2.00E7
  • Instrument Type: PC-Based
iVA Series - Cable and Antenna Analyzer
from Kaelus

The iVA series Cable & Antenna Analyzer is an exciting new product from Kaelus that enables users to accurately measure and locate VSWR/return loss faults in their RF infrastructure. The wireless connectivity allows unprecedented measurement flexibility and opens up new & important... [See More]

  • Display: None
  • Frequency Range: 560000 to 2.75E6
  • Instrument Type: PC-Based
  • Resolution: 1000
Vector Network Analyzers -- ZVT
from Rohde & Schwarz USA, Inc.

The R &S ®ZVT8/R &S ®ZVT20 from Rohde & Schwarz is the first true eight-port/six-port vector network analyzer with a frequency range from 300 kHz to 8 GHz/10 MHz to 20 GHz. The R &S ®ZVT8 contains up to four internal generators and up to 16 receivers. The R &S... [See More]

  • Display: None
  • Frequency Range: 300 to 2.00E7
  • Instrument Type: PC-Based