USB Vector Network Analyzers
from Copper Mountain Technologies
R140B 1-Port 14 GHz Vector Network Analyzer (cable and antenna analyzer) delivers lab grade performance in a handheld device. This patented (US Patent 9,291,657) analyzer can be connected directly to the antenna or other DUT without the need for a test cable, eliminating measurement uncertainties... [See More]
- Host Connection: USB
- Frequency Range: 85000 to 1.40E7
- Instrument Type: PC-Based
- Output Power Range: 42 to 45
from Copper Mountain Technologies
SN0910 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 12-, 14- and 16-port configurations. SN0910 VNAs are an organic extension of the Compact VNA family, enabling the... [See More]
- Host Connection: USB
- Frequency Range: 300 to 9.00E6
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
SN0912 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 14- and 16-port configurations. SN0912 VNAs are an organic extension of the Compact VNA family, enabling the... [See More]
- Host Connection: USB
- Frequency Range: 300 to 9.00E6
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
SN0914 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 12- and 16-port configurations. SN0914 VNAs are an organic extension of the Compact VNA family, enabling the... [See More]
- Host Connection: USB
- Frequency Range: 300 to 9.00E6
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
SN0916 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 12- and 14-port configurations. SN0916 VNAs are an organic extension of the Compact VNA family, enabling the... [See More]
- Host Connection: USB
- Frequency Range: 300 to 9.00E6
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
The VTR0102 is a 2-port 1-path 1.5 GHz Vector Network Analyzer that delivers exceptional performance in an affordable compact package, with all the features engineers have come to expect included standard in our software. The VTR0102 is a value-priced VNA designed for common S11 and S21... [See More]
- Host Connection: USB
- Frequency Range: 50000 to 1.50E6
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
The A2202-DFx 2-port 22 GHz VNA is frequency extender module and direct receiver access compatible. It is an anchor network analyzer for CMT ’s frequency extension modules. For users requiring precision millimeter-wave measurements, this VNA enables seamless compatibility with our frequency... [See More]
- Host Connection: USB
- Frequency Range: 100 to 2.20E7
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
This model is a direct replacement for the discontinued C2220 VNA with an increase in frequency to 22 GHz and higher output power to +15 dBm. The A2202-D 2-port 22 GHz VNA is direct receiver access compatible, which allows the use of an external directional coupler in place of the internal bridge. [See More]
- Host Connection: USB
- Frequency Range: 100 to 2.20E7
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
This model is a direct replacement for the discontinued C4220 VNA with an increase in frequency to 22 GHz and higher output power to +15 dBm. The A2202-Fx 2-port 22 GHz VNA is frequency extender compatible and is an anchor network analyzer for CMT ’s frequency extension modules. For users... [See More]
- Host Connection: USB
- Frequency Range: 100 to 2.20E7
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
This model serves as a direct replacement for the discontinued C1220 VNA with an increase in frequency to 22 GHz and higher output power to +15 dBm. Whether you ’re characterizing filters, amplifiers, antennas, or high-speed interconnects, the A2202 provides an unmatched combination of price... [See More]
- Host Connection: USB
- Frequency Range: 100 to 2.20E7
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
The VTR0302 is a 2-port 1-path 3.5 GHz Vector Network Analyzer that delivers lab-grade performance in an affordable compact package, with all the features engineers have come to expect included standard in our software. The VTR0302 is a value-priced VNA designed for common S11 and S21 measurements,... [See More]
- Host Connection: USB
- Frequency Range: 50000 to 3.50E6
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
The SC0402 is a 2-Port 4.5 GHz VNA (Vector Network Analyzer) designed for daily engineering and production workflows, offering excellent dynamic range, fast measurement speed, and high output power in a compact package, with the maximum standard software feature set enabled. VNAs and ACMs are... [See More]
- Host Connection: USB
- Frequency Range: 9 to 4.50E6
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Copper Mountain Technologies
The V0402 is a 2-port, 4.5 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package than our standard Compact models. This model is the next generation of the M5045, and while the V0402 VNA is the same price as the former model, this unit has a number of... [See More]
- Host Connection: USB
- Frequency Range: 100 to 4.50E6
- Instrument Type: Fixed; PC-Based
- Resolution: 1
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Venable Instruments
The Venable Model 350c is the 3 channel successor of the original workhorse Model 350a/b that launched in 1986 and established Venable Instruments as a market leader. The contemporary 350c Series features a third channel, allowing the user to measure more transfer functions simultaneously, such as... [See More]
- Host Connection: RS485; USB; Parallel; Ethernet
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
-
Impedance: 50
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Venable Instruments
The new Venable Model 5140 Two Channel Frequency Response Analyzer (FRA) is the field engineer's choice for a robust yet lightweight and durable unit to take to remote sites for stability testing and measurement. The 5140 has many of the features found on Venable's laboratory grade instruments. [See More]
- Host Connection: USB; Parallel; Ethernet
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
- Impedance: Other
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Venable Instruments
The Venable Model 6300 Series is our popular two channel hardware/software system supplying the same functionality as all Venable FRAs, with the 6300 leading the industry with more integrated testing and measurement capabilities than any other instrument in its class. [See More]
- Host Connection: RS485; USB; Parallel; Ethernet
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
-
Impedance: 50
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Venable Instruments
The Venable Model 7400 Series is the top of the line in Venable performance, providing four input channels for increased testing, measurement and analysis functionality. Originally designed for measuring 3-phase impedance and source/load simultaneously, the Model 7400 is a robust solution for... [See More]
- Host Connection: RS485; USB; Parallel; Ethernet
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
-
Impedance: 50
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Venable Instruments
The Venable Model 8800 Series is the first in our family of digital testing and measurement instruments. The analyzer utilizes the digital interface 'Sync' signal to provide synchronization between analog and digital hardware. The Model 8800 performs simultaneous analysis on both analog input... [See More]
- Host Connection: RS485; USB; TTL; Parallel; Ethernet
- Frequency Range: 1.00E-8 to 40000
- Instrument Type: Portable
-
Impedance: 50
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Host Connection: RS232; RS485 (optional feature); USB; TTL; Ethernet
- Resolution: 1
- Frequency Range: 500 to 62500
- Output Power Range: -2