Absolute Magnetostrictive Position Sensors

8 Results
Linear Encoder -- MAX30
from SICK

The MAX30 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability,... [See More]

  • Encoder Reading: Absolute
  • Resolution: 0.1000
  • Measurement Range: 1.97 to 59.06
  • Linear Encoder Speed: 0.0 to 1000
Linear Encoder -- MAX48
from SICK

The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability,... [See More]

  • Encoder Reading: Absolute
  • Resolution: 0.1000
  • Measurement Range: 1.97 to 98.43
  • Linear Encoder Speed: 0.0 to 1000
Magnescale® Linear, Robust-type Magnetic Absolute Scale System -- SR87
from Magnescale Americas, Inc.

Robust type, absolute, linear magnetic scale system for machine tools. [See More]

  • Encoder Reading: Absolute
  • Resolution: 1.00E-5
  • Measurement Range: 5.51 to 120
  • Linear Encoder Speed: 3333
Absolute Magnetic Sensor AKP18
from BOGEN Magnetics GmbH

With the combination of AKP18 and magnetic scales, BOGEN offers cost-efficient solutions for linear and rotational absolute magnetic measurement. The AKP18 is extremely compact and fits even smallest installation space. It is available in nine different standard sizes and enables linear measurements... [See More]

  • Encoder Reading: Absolute
  • Measurement Range: 10.08
Magnescale® Linear, Slim-type Magnetic Scale System -- SR77
from Magnescale Americas, Inc.

Slim type, absolute, linear magnetic scale system that outputs position signals for machine tools. [See More]

  • Encoder Reading: Absolute
  • Resolution: 1.00E-5
  • Measurement Range: 2.76 to 80.32
  • Linear Encoder Speed: 3333
Absolute Magnetic Sensor AKS16
from BOGEN Magnetics GmbH

AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides both BISS-C or SSI as output plus incremental signal output in parallel. With a resolution of 18-20 bits this hollow shaft encoder surpasses... [See More]

  • Encoder Reading: Absolute; Incremental
  • Measurement Range: 10.08
Absolute Magnetic Sensor AKS16-MT
from BOGEN Magnetics GmbH

Combining AKS16-MT and BOGEN rotary scales offer cost-efficient absolute magnetic measurement solutions for many industrial applications where movements have to be measured. AKS16-MT is the perfect fit for rotary and radial measurements up to 59mm in diameter. The encoder provides both BISS-C or SSI... [See More]

  • Encoder Reading: Absolute
Absolute Magnetic Sensor AKS17
from BOGEN Magnetics GmbH

With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up... [See More]

  • Encoder Reading: Absolute; Incremental
  • Measurement Range: 118