Voltage Magnetostrictive Position Sensors

15 Results
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYAF1
from Exsenco, LLC

SANTEST's GYAF1-probe is an all-in-one type sensor with integrated controller. After supplying DC 24V to the probe, an analogue voltage and/or current, which are proportional to the position of the magnet, can be obtained. Reversed output or bipolar output can be supported as well. The flat head... [See More]

  • Output: Voltage; Current
  • Encoder Reading: Incremental
  • Measurement Range: 0.5906 to 118
  • Incremental Encoder Signal: Analog
Linear Encoder -- MAX30
from SICK

The MAX30 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability,... [See More]

  • Output: Voltage; Current
  • Resolution: 0.1000
  • Measurement Range: 1.97 to 59.06
  • Linear Encoder Speed: 0.0 to 1000
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYcAT
from Exsenco, LLC

Thanks to the Surface Mount Technology, the entire signal processing electronics of SANTEST's GYcAT series is integrated into a transducer head. You can get a voltage or current analog signal proportional to a magnet position only by applying a 24V dc power supply directly to the transducer. GYcAT... [See More]

  • Output: Voltage; Current
  • Encoder Reading: Incremental
  • Measurement Range: 0.5906 to 98.43
  • Incremental Encoder Signal: Analog
Linear Encoder -- MAX48
from SICK

The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability,... [See More]

  • Output: Voltage; Current
  • Resolution: 0.1000
  • Measurement Range: 1.97 to 98.43
  • Linear Encoder Speed: 0.0 to 1000
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYcAT4
from Exsenco, LLC

SANTEST Analogue Output (replacement model for GYLT, GYLS) [See More]

  • Output: Voltage; Current
  • Encoder Reading: Incremental
  • Measurement Range: 0.5906 to 138
  • Incremental Encoder Signal: Analog
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-A
from Exsenco, LLC

The GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Positon output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analogue type. The positional difference between 2 magnets can be observable. as well. This allows quick and easy... [See More]

  • Output: Voltage; Current (optional feature); Switched / Alarm
  • Encoder Reading: Incremental
  • Measurement Range: 0.5906 to 205
  • Incremental Encoder Signal: Analog
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-Q
from Exsenco, LLC

SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor... [See More]

  • Output: Voltage; Switched / Alarm
  • Resolution: 0.0020 to 0.0100
  • Measurement Range: 0.5906 to 205
  • Encoder Reading: Incremental
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-S
from Exsenco, LLC

SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and... [See More]

  • Output: Voltage; Switched / Alarm
  • Resolution: 0.0020 to 0.0100
  • Measurement Range: 0.5906 to 205
  • Encoder Reading: Incremental
Magnescale® Non-contact, Magnetic Detection Sensor -- PL101
from Magnescale Americas, Inc.

Readerhead and cable assembly for SL700 series Digiruler tape scale in feedback applications. [See More]

  • Output: Voltage
  • Linear Encoder Speed: 6400
  • Resolution: 1.00E-3 to 0.0100
Contactless Magnetostrictive Linear Position Transducer -- IK4A
from Gefran

Contactless linear position transducer with ONDA magnetostrictive technology. The analog interface, available with various output ranges in voltage or in current, guarantees simpler installation and easier adaptation to existing systems. The absence of electrical contact on the cursor eliminates all... [See More]

  • Output: Voltage; Current
  • Linear Encoder Speed: 10000
  • Measurement Range: 1.97 to 157
Contactless Magnetostrictive Linear Position Transducer -- MK4A
from Gefran

Contactless linear position transducer with ONDA magnetostrictive technology. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple installation. Full protection against outside agents for use in harsh environments with high... [See More]

  • Output: Voltage; Current
  • Linear Encoder Speed: 10000
  • Measurement Range: 1.97 to 157
Contactless Magnetostrictive Linear Position Transducer -- MK4C
from Gefran

Contactless linear position transducer with magnetostrictive technology. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. The MK4 CANopen integrates a microprocessor to process the measurement and to diagnose the transducer. The CAN field bus... [See More]

  • Output: Voltage
  • Resolution: 0.0020
  • Measurement Range: 1.97 to 157
  • Linear Encoder Speed: 10000
Contactless Magnetostrictive Linear Position Transducer With Flanged Connection -- RK-5
from Gefran

Linear position transducer with GEFRAN ’S innovative ONDA magnetostrictive technology for long life. The absence of electrical contact on the cursor eliminates wear and guarantees almost unlimited life. Gefran ’s patented ONDA technology achieves a compact, modular structure for simple... [See More]

  • Output: Voltage; Current
  • Linear Encoder Speed: 10000
  • Measurement Range: 1.97 to 98.43
Contactless Magnetostrictive Linear Position Transducer With Flanged Head -- RK-2
from Gefran

Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The head ’s flanged shape and small size make the RK-2 series ideal for applications... [See More]

  • Output: Voltage; Current
  • Linear Encoder Speed: 10000
  • Measurement Range: 1.97 to 157
Contactless Magnetostrictive Linear Position Transducer With Gefran ONDA Technology -- ONP1-A
from Gefran

Contactless linear position transducer with innovative GEFRAN ONDA magnetostrictive technology for longer lifetime. The absence of electrical contact on the cursor eliminates all wearing and guarantees almost unlimited life. The new ONDA technology solution (patented by Gefran) allows to obtain an... [See More]

  • Output: Voltage; Current
  • Linear Encoder Speed: 10000
  • Measurement Range: 1.97 to 59.06