Analog Magnetostrictive Position Sensors
from Exsenco, LLC
SANTEST's GYAF1-probe is an all-in-one type sensor with integrated controller. After supplying DC 24V to the probe, an analogue voltage and/or current, which are proportional to the position of the magnet, can be obtained. Reversed output or bipolar output can be supported as well. The flat head... [See More]
- Incremental Encoder Signal: Analog
- Encoder Reading: Incremental
- Measurement Range: 0.5906 to 118
- Output: Voltage; Current
from Exsenco, LLC
Thanks to the Surface Mount Technology, the entire signal processing electronics of SANTEST's GYcAT series is integrated into a transducer head. You can get a voltage or current analog signal proportional to a magnet position only by applying a 24V dc power supply directly to the transducer. GYcAT... [See More]
- Incremental Encoder Signal: Analog
- Encoder Reading: Incremental
- Measurement Range: 0.5906 to 98.43
- Output: Voltage; Current
from Exsenco, LLC
SANTEST Analogue Output (replacement model for GYLT, GYLS) [See More]
- Incremental Encoder Signal: Analog
- Encoder Reading: Incremental
- Measurement Range: 0.5906 to 138
- Output: Voltage; Current
from Exsenco, LLC
The GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Positon output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analogue type. The positional difference between 2 magnets can be observable. as well. This allows quick and easy... [See More]
- Incremental Encoder Signal: Analog
- Encoder Reading: Incremental
- Measurement Range: 0.5906 to 205
- Output: Voltage; Current (optional feature); Switched / Alarm
from Exsenco, LLC
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor... [See More]
- Incremental Encoder Signal: Analog
- Resolution: 0.0020 to 0.0100
- Measurement Range: 0.5906 to 205
- Encoder Reading: Incremental
from Exsenco, LLC
SANTEST's GYGS probe is a series of which sensor head is extremely thin (20mm thick) adopting new method of detecting magnetostrictive phenomena. Applying to hydraulic cylinder, its total length becomes space saving. GYGS probe is used in combination with the GYGSC controller, which provides... [See More]
- Incremental Encoder Signal: Analog
- Encoder Reading: Incremental
- Measurement Range: 0.5906 to 118
- Output: Voltage; Current
from Exsenco, LLC
GYMS probe/GYMSC controller is a compact, low-cost type series. adopting newly developed signal detecting method. GYMS probe has interchangeability in mechanical dimension with GYMT series, also protection graded up to IP67. Optional connector cable out variety presents more flexible handling of... [See More]
- Incremental Encoder Signal: Analog
- Encoder Reading: Incremental
- Measurement Range: 0.5906 to 118
- Output: Voltage; Current
from Exsenco, LLC
SANTEST's GYMT series, the compact probe and controller in the GY series, have an extremely simplified and carefully selected electronics in a small place. By employing COMBICON screw plug connectors of Phoenix Contact in the GYMTC controller, wiring operation becomes easier and more reliable. The... [See More]
- Incremental Encoder Signal: Analog
- Encoder Reading: Incremental
- Measurement Range: 0.5906 to 78.74
- Output: Voltage; Current
from Exsenco, LLC
SANTEST's GYPE2K probe is a sensor characterized in a fine rod and a small head. A fine rod (outside diameter Φ4) and a small head expand the design flexibility of the equipment. Standard magnet and float can be used. With the GYMSC controller, it outputs analogue signal of 0-10V or 4-20mA. [See More]
- Incremental Encoder Signal: Analog
- Encoder Reading: Incremental
- Measurement Range: 1.97 to 9.84
- Output: Voltage; Current
from BOGEN Magnetics GmbH
IKS15 convinces customers in automation, measurement and control technology with extremely high accuracy and a particularly high degree of modularity. BOGEN offers different variants of the IKS15, which we configure according to customer-specific requirements. In combination with BOGEN precision... [See More]
- Incremental Encoder Signal: Analog
- Encoder Reading: Incremental