Current Magnetostrictive Position Sensors
from Exsenco, LLC
SANTEST's GYAF1-probe is an all-in-one type sensor with integrated controller. After supplying DC 24V to the probe, an analogue voltage and/or current, which are proportional to the position of the magnet, can be obtained. Reversed output or bipolar output can be supported as well. The flat head... [See More]
- Output: Voltage; Current
- Encoder Reading: Incremental
- Measurement Range: 0.5906 to 118
- Incremental Encoder Signal: Analog
from SICK
The MAX30 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability,... [See More]
- Output: Voltage; Current
- Resolution: 0.1000
- Measurement Range: 1.97 to 59.06
- Linear Encoder Speed: 0.0 to 1000
from Exsenco, LLC
Thanks to the Surface Mount Technology, the entire signal processing electronics of SANTEST's GYcAT series is integrated into a transducer head. You can get a voltage or current analog signal proportional to a magnet position only by applying a 24V dc power supply directly to the transducer. GYcAT... [See More]
- Output: Voltage; Current
- Encoder Reading: Incremental
- Measurement Range: 0.5906 to 98.43
- Incremental Encoder Signal: Analog
from SICK
The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability,... [See More]
- Output: Voltage; Current
- Resolution: 0.1000
- Measurement Range: 1.97 to 98.43
- Linear Encoder Speed: 0.0 to 1000
from Exsenco, LLC
SANTEST Analogue Output (replacement model for GYLT, GYLS) [See More]
- Output: Voltage; Current
- Encoder Reading: Incremental
- Measurement Range: 0.5906 to 138
- Incremental Encoder Signal: Analog
from Exsenco, LLC
SANTEST's GYGS probe is a series of which sensor head is extremely thin (20mm thick) adopting new method of detecting magnetostrictive phenomena. Applying to hydraulic cylinder, its total length becomes space saving. GYGS probe is used in combination with the GYGSC controller, which provides... [See More]
- Output: Voltage; Current
- Encoder Reading: Incremental
- Measurement Range: 0.5906 to 118
- Incremental Encoder Signal: Analog
from Exsenco, LLC
GYMS probe/GYMSC controller is a compact, low-cost type series. adopting newly developed signal detecting method. GYMS probe has interchangeability in mechanical dimension with GYMT series, also protection graded up to IP67. Optional connector cable out variety presents more flexible handling of... [See More]
- Output: Voltage; Current
- Encoder Reading: Incremental
- Measurement Range: 0.5906 to 118
- Incremental Encoder Signal: Analog
from Exsenco, LLC
SANTEST's GYMT series, the compact probe and controller in the GY series, have an extremely simplified and carefully selected electronics in a small place. By employing COMBICON screw plug connectors of Phoenix Contact in the GYMTC controller, wiring operation becomes easier and more reliable. The... [See More]
- Output: Voltage; Current
- Encoder Reading: Incremental
- Measurement Range: 0.5906 to 78.74
- Incremental Encoder Signal: Analog
from Exsenco, LLC
SANTEST's GYPE2K probe is a sensor characterized in a fine rod and a small head. A fine rod (outside diameter Φ4) and a small head expand the design flexibility of the equipment. Standard magnet and float can be used. With the GYMSC controller, it outputs analogue signal of 0-10V or 4-20mA. [See More]
- Output: Voltage; Current
- Encoder Reading: Incremental
- Measurement Range: 1.97 to 9.84
- Incremental Encoder Signal: Analog
from Gefran
Contactless linear position transducer with ONDA magnetostrictive technology. The analog interface, available with various output ranges in voltage or in current, guarantees simpler installation and easier adaptation to existing systems. The absence of electrical contact on the cursor eliminates all... [See More]
- Output: Voltage; Current
- Linear Encoder Speed: 10000
- Measurement Range: 1.97 to 157
from Gefran
Contactless linear position transducer with ONDA magnetostrictive technology. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple installation. Full protection against outside agents for use in harsh environments with high... [See More]
- Output: Voltage; Current
- Linear Encoder Speed: 10000
- Measurement Range: 1.97 to 157
from Gefran
Linear position transducer with GEFRAN ’S innovative ONDA magnetostrictive technology for long life. The absence of electrical contact on the cursor eliminates wear and guarantees almost unlimited life. Gefran ’s patented ONDA technology achieves a compact, modular structure for simple... [See More]
- Output: Voltage; Current
- Linear Encoder Speed: 10000
- Measurement Range: 1.97 to 98.43
from Gefran
Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The head ’s flanged shape and small size make the RK-2 series ideal for applications... [See More]
- Output: Voltage; Current
- Linear Encoder Speed: 10000
- Measurement Range: 1.97 to 157
from Gefran
Contactless linear position transducer with innovative GEFRAN ONDA magnetostrictive technology for longer lifetime. The absence of electrical contact on the cursor eliminates all wearing and guarantees almost unlimited life. The new ONDA technology solution (patented by Gefran) allows to obtain an... [See More]
- Output: Voltage; Current
- Linear Encoder Speed: 10000
- Measurement Range: 1.97 to 59.06
from Gefran
Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The reduced dead zones and the head ’s threaded shape and small size make the RK-4 series... [See More]
- Output: Voltage; Current
- Linear Encoder Speed: 10000
- Measurement Range: 1.97 to 157