Digital Magnetostrictive Position Sensors

2 Results
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-P
from Exsenco, LLC

SANTEST's Profibus interface type "GYSE-P" has newly joined the GYSE series. GYSE-P probe outputs the position data of the magnet with Profibus DP (DPV0) of maximum baud rate 12Mbps. Sensor parameters (resolution, direction, etc.) can be changed by the user through profibus. The GSD file can be... [See More]

  • Incremental Encoder Signal: Digital
  • Resolution: 1.00E-3
  • Measurement Range: 1.97 to 295
  • Encoder Reading: Incremental
High Temperature Linear Displacement and Level Measurement Probe -- SANTEST GMR2
from Exsenco, LLC

SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120 °C. Succeeding to GMR sensor principle of operation, sleeve diameter has now widened Φ18mm and offering more robust structure. Detecting absolute... [See More]

  • Incremental Encoder Signal: Digital
  • Encoder Reading: Incremental
  • Resolution: 0.0063