Apparel / Clothing Nonwovens

3 Results
Spunlace Nonwoven Fabrics -- Nomex® and Kevlar®
from Bondex, Inc.

Bondex was selected by DuPont ™ to offer a line of products which meet the specifications of E88, E88C and Z11, identified by Bondex product codes as shown below. Additionally, we invite customers of DuPont ™ spunlace to challenge the Bondex team to develop custom solutions beyond these... [See More]

  • Applications: Aerospace; Apparel; Automotive / Transportation; Chemical; OEM
  • Material: Synthetic; Aramid
  • Type: Wet-laid or Air-laid; Spunbond or Meltblown; Carded or Needlepunched
  • Structural Features: Hydroentanglement; Coated / Sized (optional feature)
FORESSE™ Cellulose Fiber
from Toray Industries (America), Inc.

Eco-friendly FORESSE ™ is made from plant-based cellulose instead of petrochemicals. Additionally, FORESSE ™ is spun using a melt spinning process that elminates the need to use organic solvents. These features and others make FORESSE ™ a high-performance textile that would be... [See More]

  • Applications: Apparel
  • Material: Synthetic; Natural
Polypropylene Supunbond Fiber
from Toray Industries (America), Inc.

Polypropylene spunbond, produced by Toray Advanced Materials Korea Inc., has various attractive products such as melt blown spunbond sandwiched between spunbond layers, polyethylene mixed-type, and so on. Polypropylene spunbond from Toray Advanced Materials Korea Inc. is employed in diapers and... [See More]

  • Applications: Apparel
  • Material: Synthetic; Polypropylene
  • Type: Spunbond or Meltblown