Alumina Nonwovens
from Mid-Mountain Materials, Inc.
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Use Temperature: 2300
- Thickness: 0.1250
- Applications: Fire; Gasket, Insulation
from Lydall Performance Materials
LyTherm ® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300 °F(1260 °C) in applications requiring high... [See More]
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Thickness: 0.0625 to 0.3750
- Type: Spunbond or Meltblown
- Width / OD: 12.00 to 24.00
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]
- Material: Alumina; Ceramic
- Thickness: 0.0312
- Type: Felt
- Width / OD: 24.00